EN
  • EN
  • DE

ST34C87CN16

Part No ST34C87CN16
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 343261-ST34C87CN16
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST34C87CN16 CAD Model

Description

The ST34C87CN16 is a multi-protocol transceiver manufactured by Exar Corporation. It is designed to support various serial communication standards, offering a versatile solution for applications requiring robust and reliable data transmission. This transceiver integrates multiple drivers and receivers, making it suitable for diverse industrial and commercial environments.

Applications

  • Industrial automation and control systems
  • Point-of-sale (POS) terminals
  • Networking equipment
  • Telecommunications infrastructure
  • Security systems

Features

  • Multi-protocol support: Supports RS-232, RS-422, and RS-485 standards
  • Integrated drivers and receivers: Simplifies circuit design and reduces component count
  • High data rates: Enables fast and efficient data transmission
  • ESD protection: Provides robust protection against electrostatic discharge events
  • Low power consumption: Minimizes energy usage in power-sensitive applications
  • Single power supply operation: Operates from a single 3.3V or 5V power supply
  • Short-circuit protection: Protects the transceiver from damage due to short circuits
  • Thermal shutdown: Prevents overheating and ensures reliable operation

Benefits

  • Versatile communication: Supports multiple serial communication standards with a single device
  • Simplified design: Integrated drivers and receivers reduce design complexity
  • Reliable performance: ESD protection, short-circuit protection, and thermal shutdown ensure robust operation
  • Cost-effective: Reduces component count and simplifies system design, lowering overall cost
  • Energy-efficient: Low power consumption minimizes energy usage and extends battery life in portable applications

Additional Details

The ST34C87CN16 is commonly available in a narrow SOIC-16 package. The device's multi-protocol capability is selected through pin configuration, allowing designers to adapt the transceiver to different communication standards without hardware changes. The transceiver operates over an industrial temperature range, making it suitable for harsh environments. The device is also designed to meet relevant industry standards for electromagnetic compatibility (EMC).

Its application can involve converting data from one communication standard to another. For instance, bridging an RS-232 link to an RS-485 network. The precise configuration and use are dependent on the application requirements and the specific hardware configuration selected by the user.

You May Also Be Interested in

Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Lowest to $0.6537
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess