The XR16C864IQ is a quad universal asynchronous receiver/transmitter (UART) with a 64-byte FIFO, designed to enhance system performance and efficiency in serial communication applications. This device is a highly integrated solution that provides four independent UART channels, each capable of supporting a wide range of data rates and communication protocols.
Applications:
- Serial Communication Interfaces: Used in devices requiring multiple serial ports for communication with peripherals, such as modems, printers, and sensors.
- Industrial Automation: Employed in industrial control systems for communication with PLCs, motor drives, and other automation equipment.
- Networking Equipment: Found in routers, switches, and other networking devices for managing serial console ports and other communication interfaces.
- Point-of-Sale (POS) Systems: Used in POS terminals for connecting barcode scanners, receipt printers, and other peripherals.
- Embedded Systems: Integrated into embedded systems requiring multiple UART channels for various communication tasks.
Features:
- Four Independent UART Channels: Provides four fully independent UART channels, each with its own transmit and receive FIFO.
- 64-Byte FIFO: Features a 64-byte FIFO for both transmit and receive data, reducing CPU overhead and improving data throughput.
- Programmable Baud Rate Generator: Allows for flexible baud rate selection, supporting a wide range of communication speeds.
- Automatic Hardware/Software Flow Control: Supports both hardware (RTS/CTS) and software (XON/XOFF) flow control, ensuring reliable data transmission.
- Interrupt Generation: Generates interrupts to signal various events, such as data reception, transmit buffer empty, and error conditions.
- Modem Control Signals: Provides modem control signals (CTS, RTS, DSR, DTR, RI, DCD) for interfacing with modems and other communication devices.
- Sleep Mode: Incorporates a sleep mode to reduce power consumption when the UART is not actively transmitting or receiving data.
Benefits:
- Increased System Performance: The large FIFOs and automatic flow control mechanisms improve data throughput and reduce CPU overhead, leading to increased system performance.
- Reduced Power Consumption: The sleep mode helps to minimize power consumption, making it suitable for battery-powered applications.
- Flexible Communication Options: The programmable baud rate generator and support for various flow control methods provide flexibility in configuring the UART for different communication requirements.
- Simplified System Design: The integrated features and multiple UART channels simplify system design and reduce the number of external components required.
- Improved Data Reliability: The hardware and software flow control mechanisms ensure reliable data transmission by preventing buffer overflows and data loss.
Additional Details:
The XR16C864IQ is typically available in a QFP or QFN package. It operates from a 3.3V or 5V power supply. Refer to the manufacturer's datasheet for detailed specifications, application notes, and pinout information.