EN
  • EN
  • DE

XR16L580

Part No XR16L580
Manufacturer Exar Corporation
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description SMALLEST 2.25V TO 5.5V UART WITH 16-BYTE FIFO AND POWERSAVE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Manufacturer Exar Corporation
Win Source Part Number 416458-XR16L580
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR16L580 CAD Model

Description

The XR16L580 is an octal UART (Universal Asynchronous Receiver/Transmitter) with FIFOs manufactured by Exar Corporation. It is a highly integrated device that provides eight independent UART channels, making it suitable for applications requiring multiple serial communication interfaces. The device incorporates advanced features such as large FIFOs and flexible interrupt management to enhance system performance and reduce processor overhead.

Applications

  • Multi-Port Serial Cards: Used in servers and workstations to provide multiple serial ports.
  • Industrial Automation Systems: Connects multiple sensors, actuators, and controllers.
  • Point-of-Sale (POS) Systems: Supports multiple serial peripherals such as barcode scanners, receipt printers, and payment terminals.
  • Network Management Devices: Provides serial communication interfaces for managing network devices.
  • Embedded Systems: Integrates multiple serial communication channels for various microcontroller-based applications.

Features

  • Octal UART: Contains eight independent UART channels.
  • 64-Byte FIFO: Each UART channel has a 64-byte FIFO (First-In, First-Out) for both transmit and receive data.
  • Data Rates up to 5 Mbps: Supports high-speed serial communication.
  • Automatic Hardware/Software Flow Control: Includes automatic RTS/CTS and Xon/Xoff flow control.
  • Programmable Baud Rate Generator: Allows flexible baud rate settings for each UART channel.
  • Multi-drop Mode: Supports multi-drop serial communication for connecting multiple devices on a single bus.
  • Interrupt Generation: Generates interrupts to signal various events, such as data reception, transmission completion, and error conditions.

Benefits

  • High Integration: Eight UART channels in a single package reduce board space and component count.
  • Improved Data Throughput: Large FIFOs minimize processor intervention and improve data throughput.
  • Reduced Processor Overhead: FIFOs and automatic flow control mechanisms reduce the load on the host processor.
  • Flexible Communication: Programmable baud rate generator and multi-drop mode allow adaptation to different communication protocols.
  • Enhanced System Reliability: Automatic flow control ensures reliable data transfer.

Additional Details

The XR16L580 typically operates with a supply voltage of 3.3V or 5V. It supports 5, 6, 7, and 8 data bits, with odd, even, or no parity. The device includes a comprehensive set of control and status registers for each UART channel. The interrupt system is designed to minimize latency and ensure timely handling of serial communication events. The datasheet specifies detailed electrical characteristics, timing diagrams, and register descriptions.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 64B DUAL 49STBGA
Need more? Email Us
MaxLinear Inc
IC UART FIFI DUAL 44PLCC / UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)
Lowest to $139.4231
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
NXP / Nexperia
UART IC 1, UART Channel 28-PLCC (11.48x11.48)
Lowest to $334.2857
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2248 $58.0464
44+ $2.6461 $116.4284
68+ $2.5641 $174.3588
94+ $2.4809 $233.2046
121+ $2.3989 $290.2669
162+ $2.1506 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess