EN
  • EN
  • DE

XR20M1170IL24TR-F

Part No XR20M1170IL24TR-F
Manufacturer Exar Corporation
Catalog Interface - Controllers
Description IC UART FIFO I2C/SPI 64B 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Protocol RS485
Purpose Controller
Supply Voltage - Operating 2.25 V to 3.6 V
Operating Supply Current 500μA
Temperature Range - Operating -40°C to 85°C
Case / Package 24-QFN-EP (4x4)
Win Source Part Number 044027-XR20M1170IL24TR-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XR20M1170IL24TR-F CAD Model

Description

The XR20M1170IL24TR-F, produced by Exar Corporation, is a single channel UART (Universal Asynchronous Receiver/Transmitter) with a 64-byte FIFO. This UART facilitates serial communication between microcontrollers, microprocessors, and peripheral devices in diverse electronic systems. It's characterized by low power consumption and a compact design, making it appropriate for portable and embedded applications.

Applications:

  • Portable Devices: Integration in smartphones, tablets, and handheld computers for serial data transfer.
  • Embedded Systems: Implementation in industrial control systems, data loggers, and monitoring equipment.
  • Point-of-Sale (POS) Terminals: Enabling serial communication with barcode scanners, receipt printers, and payment processing devices.
  • Medical Devices: Used in patient monitoring systems, diagnostic equipment, and wearable health trackers.
  • Automotive Electronics: Implementation within vehicle telematics, infotainment systems, and diagnostic tools.

Features:

  • Single Channel UART: Provides a single, independent serial communication channel.
  • 64-Byte FIFO: Equipped with a transmit and receive FIFO buffer to minimize CPU overhead and prevent data loss.
  • High Data Rate: Supports data transfer rates up to 5 Mbps.
  • Automatic Flow Control: Includes both hardware (RTS/CTS) and software (XON/XOFF) flow control to ensure reliable data transmission.
  • Low Power Operation: Designed for energy-efficient operation, extending battery life in portable applications.
  • Compact Package: Available in a small form factor package suitable for space-constrained designs.

Benefits:

  • Enhanced System Performance: The FIFO buffer optimizes data throughput, reducing CPU load and improving overall system performance.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified System Integration: Automatic flow control mechanisms simplify system design and reduce development time.
  • Compact Design: Enables implementation in space-limited applications.
  • Reliable Communication: Ensures robust and reliable serial data transmission.

Additional Details:

The XR20M1170IL24TR-F operates from a single power supply voltage ranging from 1.8V to 3.3V. It provides programmable serial-interface characteristics such as baud rate generation and parity checking. Furthermore, it offers interrupt generation based on several communication events, including data availability, FIFO levels, and error conditions. These features combined with the device's low-power design make it a valuable component for serial communication in various electronic applications.

You May Also Be Interested in

Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Infineon Technologies
Lowest to $7.2961
Infineon Technologies
Lowest to $1.3537
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $4.0344
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7552 $58.5312
11+ $9.1259 $100.3849
18+ $8.8112 $158.6016
25+ $8.1818 $204.5450
32+ $7.8671 $251.7472
40+ $7.5525 $302.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,871 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess