EN
  • EN
  • DE

XR215CP

Part No XR215CP
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 410623-XR215CP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XR215CP CAD Model

Description

The XR215CP is a monolithic Phase Locked Loop (PLL) FM stereo demodulator. Manufactured by Exar Corporation, this IC is designed for use in FM stereo receivers and decoders. It separates the left and right audio channels from the composite stereo signal received from an FM tuner.

Applications:

  • FM Stereo Receivers: Core component in FM radio receivers to decode stereo audio signals.
  • FM Stereo Decoders: Used in stand-alone stereo decoders to provide stereo output from FM composite signals.
  • Automotive Audio Systems: Implemented in car radios and audio systems to decode FM stereo broadcasts.
  • Consumer Electronics: Found in various audio devices such as boomboxes, portable radios, and home stereo systems.

Features:

  • Monolithic PLL Design: Integrated Phase-Locked Loop for stable and reliable stereo decoding.
  • Low Distortion: Provides high-fidelity audio output with minimal harmonic distortion.
  • High Channel Separation: Ensures clear separation between the left and right audio channels for a wide stereo image.
  • Automatic Stereo/Mono Switching: Automatically switches between stereo and mono modes based on signal strength.
  • Single Supply Operation: Operates from a single voltage power supply, simplifying circuit design.

Benefits:

  • High-Quality Audio Reproduction: Delivers clear and accurate stereo audio output.
  • Stable Performance: PLL design ensures reliable and consistent stereo decoding.
  • Simplified Design: Requires minimal external components, reducing board space and cost.
  • Improved Reception: Automatic stereo/mono switching optimizes audio quality based on signal conditions.

Additional Details:

The XR215CP uses a phase-locked loop to accurately decode the 19 kHz pilot tone embedded in the FM composite signal. This pilot tone is used to reconstruct the stereo difference signal, which is then combined with the baseband signal to separate the left and right audio channels. The device offers low distortion and high channel separation, resulting in excellent stereo audio quality. The XR215CP is designed for simple integration into FM receiver designs, offering a cost-effective and high-performance solution for stereo decoding.

You May Also Be Interested in

Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess