EN
  • EN
  • DE

XR2211ACP

Part No XR2211ACP
Manufacturer Exar Corporation
Catalog Interface - Telecom
Description Quadrature Dmod 14-Pin PDIP / IC FSK DEMOD/TONE DECOD 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose FSK Demodulator, Tone Decoder
Supply Voltage - Operating 4.5 V to 20 V
Operating Supply Current 5mA
Power (Watts) 900mW
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 14-PDIP
Includes Carrier Detector
Win Source Part Number 087862-XR2211ACP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name XR2211A
Introduction Date June 01, 1997
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian XR2211ACP CAD Model

Description

The XR2211ACP is a monolithic phase-locked loop (PLL) system designed for frequency decoding. Manufactured by Exar Corporation, this IC is commonly used in applications such as remote control systems, telemetry receivers, and communication decoders. It operates with a wide supply voltage range and can be easily adjusted using external components. The 'ACP' version denotes a specific package and temperature range variant of the XR2211 family.

Applications:

  • Remote control systems: Decodes specific frequencies to activate functions.
  • Telemetry receivers: Receives and decodes data transmitted over a distance.
  • FSK (Frequency-Shift Keying) data communication: Demodulates FSK signals in data transmission systems.
  • Tone decoders: Detects specific audio tones for signaling or control purposes.
  • Precision oscillators: Creates stable and accurate oscillating frequencies.

Features:

  • Wide supply voltage range: Operates from 4.5V to 20V, offering flexibility in power supply design.
  • Adjustable bandwidth and center frequency: Easily adjusted using external resistors and capacitors.
  • High noise immunity: Provides reliable operation in noisy environments.
  • TTL/CMOS compatible: Interfaces easily with digital logic circuits.
  • Carrier detect output: Indicates the presence of a valid input signal.

Benefits:

  • Reliable frequency decoding: Accurately detects and decodes specific frequencies.
  • Versatile applications: Suitable for a wide range of communication and control systems.
  • Simplified design: Requires few external components for basic operation.
  • Robust performance: Operates reliably in various environmental conditions.
  • Cost-effective solution: Provides high performance at a reasonable price.

The XR2211ACP's internal architecture includes a voltage-controlled oscillator (VCO), phase detector, amplifier, and loop filter. The VCO's frequency is controlled by external components, allowing designers to set the center frequency of the PLL. The phase detector compares the VCO's output with an input signal, and the resulting error signal is filtered and amplified to adjust the VCO's frequency until it locks onto the input signal. When the input signal is within the PLL's capture range, the carrier detect output is activated. The XR2211ACP is commonly available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. Its robust design and reliable performance make it a popular choice for frequency decoding applications.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC) 64-eTQFP
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Cirrus Logic Inc.
IC TELECOM INTERFACE 28PLCC / Telecom IC Line Interface Unit (LIU) 28-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273
Skyworks Solutions Inc.
IC TELECOM INTERFACE 56QFN / Telecom IC 56-QFN (8x8)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess