EN
  • EN
  • DE

XR3178EID

Part No XR3178EID
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3V High Speed RS-485/RS-422 TRANSCEIVERS WITH 1/8 UNIT LOAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 1282289-XR3178EID
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking, Metering, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian XR3178EID CAD Model

Description

The XR3178EID is an RS-485 transceiver manufactured by Exar Corporation. It's part of a family of RS-485 transceivers designed for reliable communication in industrial environments, providing an interface between microcontrollers and RS-485 networks. It converts single-ended logic signals into differential signals for transmission over long distances and in noisy environments, and vice versa.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor drives, and industrial control systems for RS-485 communication.
  • Building Automation: Implemented in HVAC systems, lighting controls, and security systems for data transfer between devices.
  • Process Control: Found in sensors, actuators, and process control equipment for monitoring and control applications.
  • Networking Equipment: Used in routers, switches, and other networking devices for serial communication.
  • Point-of-Sale (POS) Systems: Used for communication between POS terminals and peripherals such as barcode scanners and printers.

Features:

  • RS-485 Transceiver: Provides a physical layer interface for RS-485 communication.
  • Half-Duplex Operation: Supports half-duplex communication, where data is either transmitted or received, but not simultaneously.
  • Wide Supply Voltage Range: Operates within a broad supply voltage range, generally from 3V to 5.5V.
  • High Data Rate: Supports data rates up to several Mbps, depending on the specific variant and application.
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage to the transceiver.

Benefits:

  • Robust Communication: Ensures reliable communication in harsh industrial environments.
  • Long-Distance Transmission: Enables data transfer over extended distances.
  • Broad Compatibility: Compatible with a range of microcontrollers and devices.
  • User-Friendly: Simple to implement and use in diverse applications.
  • Cost-Effective: Provides an affordable solution for RS-485 communication needs.

Additional Details:

The XR3178EID typically includes integrated slew rate limiting to minimize EMI and signal reflections, enhancing signal integrity. Thermal shutdown protection is also a common feature. For precise details like data rate, supply voltage specifics, common-mode voltage range, and operating temperature, the product datasheet should be consulted. Packaging often includes SOIC or DIP options. Small performance variations are likely to exist among the XR3178EID and similar parts from Exar, and the datasheet will clarify those.

You May Also Be Interested in

Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess