EN
  • EN
  • DE

XR76205EL-F

Part No XR76205EL-F
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 5A SYNC 30QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tray
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 5V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 40V
Output Current 5A
Frequency - Switching 100kHz to 800kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 30-QFN (5x5)
Win Source Part Number 214626-XR76205EL-F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR76205EL-F CAD Model

Description

The XR76205EL-F is a high-efficiency synchronous step-down regulator from Exar Corporation. This device is designed for applications requiring a wide input voltage range and a high output current capability. It integrates MOSFETs and control circuitry into a single package, simplifying the design and reducing external component count. The XR76205EL-F offers excellent thermal performance and robust protection features, making it suitable for demanding industrial and automotive applications.

Applications:

  • Industrial Power Supplies: Provides regulated power for industrial automation equipment, PLCs, and motor drives.
  • Automotive Systems: Used in automotive ECUs, infotainment systems, and advanced driver-assistance systems (ADAS).
  • Networking Equipment: Powers routers, switches, and other networking devices requiring stable and efficient power.
  • Base Stations: Employed in cellular base stations to provide reliable power to critical components.
  • Distributed Power Systems: Suitable for distributed power architectures where multiple voltage rails are required.

Features:

  • Wide Input Voltage Range: Operates from a wide input voltage range, accommodating various power sources.
  • High Output Current: Delivers a high output current to power demanding loads.
  • Synchronous Rectification: Integrated synchronous MOSFETs for high efficiency.
  • Adjustable Switching Frequency: Allows optimization for efficiency or solution size.
  • Overcurrent Protection: Protects the regulator and load from overcurrent conditions.
  • Overvoltage Protection: Prevents damage from overvoltage conditions.
  • Thermal Shutdown: Shuts down the regulator to prevent overheating.
  • Enable/Disable Control: Provides a means to enable or disable the regulator.

Benefits:

  • High Efficiency: Synchronous rectification and optimized design maximize efficiency and reduce power dissipation.
  • Compact Solution: Integrated MOSFETs and minimal external components reduce solution size.
  • Robust Protection: Comprehensive protection features enhance system reliability.
  • Flexible Design: Adjustable switching frequency and external compensation allow for design customization.
  • Wide Application Range: Suitable for a variety of applications due to its wide input voltage range and high output current capability.

The XR76205EL-F supports adjustable output voltage and switching frequency, enabling designers to optimize performance for specific applications. Its integrated protection features, including overcurrent, overvoltage, and thermal shutdown, ensure reliable operation in harsh environments. The regulator’s high efficiency and compact size make it an ideal choice for space-constrained and power-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2933 $55.7598
14+ $7.6252 $106.7528
21+ $7.3870 $155.1270
28+ $7.1487 $200.1636
37+ $6.9104 $255.6848
49+ $6.1955 $303.5795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess