EN
  • EN
  • DE

S-1206B42-M3T1S

Part No S-1206B42-M3T1S
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185325-S-1206B42-M3T1S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1206B42-M3T1S CAD Model

Description

The S-1206B42-M3T1S is a CMOS step-up DC-DC converter from SII Semiconductor Corporation. It is specifically designed to provide a regulated 4.2V output voltage from a lower input voltage source. This converter is ideal for battery-powered applications and systems requiring a stable voltage boost with high efficiency and minimal space consumption. The SOT-23-6 package makes it suitable for compact designs.

Applications:

  • Mobile phones and smartphones
  • Bluetooth headsets
  • Wearable devices (smart watches, fitness trackers)
  • Portable medical devices
  • Wireless sensors and IoT devices
  • Rechargeable battery charging circuits

Features:

  • Input Voltage Range: 0.9 V to 5.5 V
  • Output Voltage: 4.2 V (Fixed)
  • Oscillation Frequency: 1.2 MHz
  • Efficiency: Up to 90%
  • Supply Current: 6.0 μA (Typical)
  • Start-up Voltage: 0.7 V (Typical)
  • Package: SOT-23-6
  • Protection Circuits: Overcurrent Protection (OCP)

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending the operational time of battery-powered devices.
  • Stable Output Voltage: Ensures a consistent 4.2V output, critical for the reliable operation of connected components, such as battery charging circuits.
  • Compact Size: The small SOT-23-6 package allows integration into space-constrained applications.
  • Simplified Design: Requires minimal external components, reducing board space and overall design complexity.
  • Increased Reliability: Integrated overcurrent protection helps prevent damage to the converter and connected circuitry.

Additional Details:

The S-1206B42-M3T1S utilizes a Pulse Frequency Modulation (PFM) control scheme for high efficiency, especially under light load conditions. Its low start-up voltage allows for operation even with a significantly depleted battery. The integrated Overcurrent Protection (OCP) circuit protects against short circuits or excessive load currents. The device is RoHS compliant. Operating temperature range is -40°C to +85°C. The low quiescent current of the device contributes to its overall energy efficiency, making it a good choice for battery-operated systems where long standby times are required.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess