EN
  • EN
  • DE

ADP1752ACPZ-1.0-R7

Part No ADP1752ACPZ-1.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1V 800MA 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 800mA 16-LFCSP (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-WQFN Exposed Pad, CSP
Case / Package 16-LFCSP (4x4)
Family Name ADP1752
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP1752ACPZ-1.0-R7CT-ND, ADP1752ACPZ-1.0-R7DKR, ADP1752ACPZ-1.0-R7DKR-ND, ADP1752ACPZ-1.0-R7TR, ADP1752ACPZ10R7, ADP1752ACPZ-1.0-R7TR-ND, 505-ADP1752ACPZ-1.0-R7DKR, ADP1752ACPZ-1.0-R7-ND, 505-ADP1752ACPZ-1.0-R7CT, ADP1752ACPZ-1.0-R7CT, 505-ADP1752ACPZ-1.0-R7TR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860252-ADP1752ACPZ-1.0-R7
Ultra Librarian 3D Model Ultra Librarian ADP1752ACPZ-1.0-R7 CAD Model

Description

ADP1752ACPZ-1.0-R7 - Low Dropout Linear Regulator by Analog Devices Inc.

The ADP1752ACPZ-1.0-R7 is a high-performance, low dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This regulator provides a fixed output voltage of 1.0V, which is ideal for powering sensitive analog and digital circuits that require a stable and precise voltage supply.

Key Features:

  • Output Voltage: Fixed at 1.0V, providing a stable power supply for various applications.
  • High Accuracy: Ensures tight regulation and low output voltage error, making it suitable for precision tasks.
  • Low Dropout: Operates with a very small difference between the input and output voltages, which enhances efficiency and allows operation under a wider range of input voltages.
  • High Current Capability: Capable of delivering up to 1.5A of continuous output current, catering to high-power applications.
  • Thermal Overload Protection: Includes safety features that protect the device from overheating and potential damage.
  • Current Limiting: Incorporates current limiting to safeguard the device and the load from excessive current conditions.
  • Low Quiescent Current: Minimizes power consumption when in standby mode, contributing to energy savings.
  • Adjustable Soft-Start: Allows controlled ramp-up of the output voltage, which can prevent inrush current at startup.
  • Package: Housed in a compact 16-lead LFCSP (Lead Frame Chip Scale Package), which is suitable for space-constrained applications.

Applications:

The ADP1752ACPZ-1.0-R7 is versatile and can be used in a wide range of applications, including:

  • FPGA and DSP Power Supplies
  • Networking and Communication Equipment
  • Medical and Healthcare Systems
  • Automotive Electronics
  • Portable and Battery-Powered Devices

With its precision performance and robust protection features, the ADP1752ACPZ-1.0-R7 from Analog Devices Inc. is an excellent choice for engineers looking to improve the reliability and efficiency of their power management systems.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2722 $52.7220
24+ $4.3259 $103.8216
36+ $4.1907 $150.8652
50+ $4.0556 $202.7800
64+ $3.9204 $250.9056
86+ $3.5148 $302.2728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess