EN
  • EN
  • DE

XRD9827ACDTR-F

Part No XRD9827ACDTR-F
Manufacturer Exar Corporation
Catalog Data Acquisition - Analog Front End (AFE)
Description IC 12B CCD/CIS SIG PROC 20SOIC / AFE Video 1 ADC 12bit 3.3V 20-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Exar Corporation
Packaging Reel package
Part Status Obsolete(EOL)
Resolution 12
Number of Channels 3
Power (Watts) 200mW
Operating Supply Voltage 3 V ~ 5.5 V
Voltage - Supply, Digital 3 V ~ 5.5 V
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 800167-XRD9827ACDTR-F
Popularity Medium
Supply and Demand Status Limited
Family Name XRD9827
Introduction Date December 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XRD9827ACDTR-F CAD Model

Description

The Exar Corporation XRD9827ACDTR-F is a 3-channel integrated circuit from Exar Corporation.

  • Resolution: 12 bits
  • Applications: High-speed data acquisition
  • Popularity: Medium
  • Supply and Demand: Limited
  • Package: 20-SOIC (0.295 inches)
  • Power Consumption: 200mW
  • Voltage Range: 3V to 5.5V

You May Also Be Interested in

Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Maxim Integrated
7.5MSPS ANALOG FRONT END
Need more? Email Us
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
STMicroelectronics
Lowest to $4.2489

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess