EN
  • EN
  • DE

XRS10L210IV-F

Part No XRS10L210IV-F
Manufacturer Exar Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Height 1.4 mm
Lead Free Yes
Length 14 mm
Maximum Operating Temperature 85 °C
Max Supply Voltage 1.26 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.14 V
Mount Surface Mount
Number of Pins 100
RoHS Compliant
Width 14 mm
Win Source Part Number 995961-XRS10L210IV-F
Categories OEM Parts(T-Z)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XRS10L210IV-F CAD Model

Description

The XRS10L210IV-F, manufactured by Exar Corporation (now Renesas Electronics), is a high-performance analog front-end (AFE) device. This device is designed for a wide range of applications requiring precise analog signal conditioning and data acquisition.

Applications

  • Industrial Sensors: Used in industrial pressure sensors, temperature sensors, and flow sensors.
  • Weigh Scales: Employed in precision weigh scales and load cell applications.
  • Medical Instrumentation: Utilized in medical sensors, patient monitoring systems, and diagnostic equipment.
  • Process Control: Found in process control systems, chemical analysis equipment, and industrial automation.
  • Aerospace: Used in aerospace sensors, flight control systems, and data acquisition systems.

Features

  • High-Resolution ADC: Integrated high-resolution analog-to-digital converter (ADC) for precise data acquisition.
  • Programmable Gain Amplifier (PGA): Integrated PGA with adjustable gain settings to amplify weak signals.
  • Input Multiplexer: Integrated input multiplexer for selecting from multiple analog input channels.
  • Digital Filtering: Integrated digital filtering capabilities for noise reduction and signal conditioning.
  • Digital Interface: Provides a digital interface for communication with microcontrollers or other digital systems.

Benefits

  • High Accuracy: Provides precise analog signal conditioning and data acquisition.
  • Flexibility: Offers programmable gain, filtering, and input multiplexing options.
  • Reduced System Cost: Integrates multiple functions into a single device, reducing the number of external components.
  • Simplified Design: Simplifies the design process by providing a complete analog front-end solution.
  • Improved Performance: Enhances system performance by providing high-resolution data and noise reduction capabilities.

Additional Details

The XRS10L210IV-F operates at a specific voltage, typically 5V or 3.3V. The 'IV' suffix likely indicates a specific package type. The 'F' often denotes a lead-free or RoHS compliant version. Further details regarding operating temperature, power consumption, and other electrical characteristics can be found in the device datasheet. Renesas Electronics provides comprehensive documentation and support for the XRS10L210IV-F, enabling efficient design and implementation of analog front-end systems.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess