The XRT7234IQ is a Quad T1/E1/J1 Line Interface Unit (LIU) transceiver manufactured by Exar Corporation. It's designed to facilitate the physical layer interface between network equipment and T1, E1, and J1 telecommunications lines. This device integrates all necessary functions for transmitting and receiving data over these lines, simplifying board design and reducing overall component count.
Applications
- Digital Cross-Connect Systems (DCS)
- PBX Systems
- Channel Banks
- Wireless Base Stations
- Voice over IP (VoIP) Gateways
- Data Routers and Switches
- Test Equipment
Features
- Quad Independent T1/E1/J1 Transceivers
- Integrated Clock and Data Recovery (CDR)
- Line Build-Out (LBO) for Various Cable Lengths
- Jitter Attenuation
- Pulse Shaping
- On-chip Diagnostics and Loopback Testing
- Serial or Parallel Host Interface
- Low Power Consumption
- Small Footprint Package
Benefits
- Reduced board space requirements due to high integration
- Simplified system design and lower development costs
- Improved signal integrity through integrated CDR and pulse shaping
- Enhanced network performance with jitter attenuation
- Increased system reliability with on-chip diagnostics
- Lower power consumption for energy-efficient designs
- Flexible host interface options for easy integration with various processors and controllers
The XRT7234IQ supports both short-haul and long-haul applications thanks to its programmable line build-out feature. It's engineered to meet the specific requirements of telecommunications standards, ensuring reliable data transmission. The integrated clock and data recovery circuit negates the need for external components, which simplifies the overall design. Moreover, the device boasts comprehensive diagnostic capabilities, including loopback testing, making troubleshooting and maintenance straightforward. The combination of a compact package and low power consumption makes it a practical choice for high-density systems and portable devices alike.
Compliant with key industry standards such as ANSI T1.102, ITU-T G.703, and ITU-T G.704, the device’s ability to handle T1, E1, and J1 signals provides a versatile solution for deployment in global telecommunications networks. Its serial or parallel host interface allows for adaptable integration with a range of processors and controllers, facilitating easier incorporation into existing systems. With its robust design and comprehensive features, the XRT7234IQ stands as a solid choice for high-performance telecommunications applications.