The XRT7245IQ is a quad T1/E1/J1 Line Interface Unit (LIU) transceiver manufactured by Exar Corporation. This device is designed to provide a physical layer interface between network equipment and T1/E1/J1 telecommunications lines. It integrates all necessary functions for transmitting and receiving data according to these telecommunications standards, simplifying board design and reducing the overall component count.
Applications
- Digital Cross-Connect Systems (DCS)
- PBX Systems
- Channel Banks
- Wireless Base Stations
- Voice over IP (VoIP) Gateways
- Data Routers and Switches
- Test Equipment
Features
- Quad Independent T1/E1/J1 Transceivers
- Integrated Clock and Data Recovery (CDR)
- Line Build-Out (LBO) for various cable lengths
- Jitter Attenuation
- Pulse Shaping
- On-chip Diagnostics and Loopback Testing
- Serial or Parallel Host Interface
- Low Power Consumption
- Small Footprint Package
Benefits
- Reduced board space requirements due to high integration
- Simplified system design and lower development costs
- Improved signal integrity through integrated CDR and pulse shaping
- Enhanced network performance with jitter attenuation
- Increased system reliability with on-chip diagnostics
- Lower power consumption for energy-efficient designs
- Flexible host interface options for easy integration with various processors and controllers
The XRT7245IQ supports both short-haul and long-haul applications due to its programmable line build-out feature. Designed to meet the rigorous requirements of telecommunications standards, it ensures reliable data transmission. The integrated Clock and Data Recovery (CDR) circuit eliminates the need for external components, further simplifying the design process. Comprehensive diagnostic features, including loopback testing, facilitate easy troubleshooting and maintenance. The compact package and low power consumption make it well-suited for a range of applications including high-density systems and portable devices.
This device is compliant with industry standards such as ANSI T1.102, ITU-T G.703, and ITU-T G.704. Its ability to handle T1, E1, and J1 signals provides a versatile solution for use in global telecommunications networks. The serial or parallel host interface offers flexibility in integrating with various processors and controllers, making it easier to incorporate into existing systems. The robust design and comprehensive feature set of the XRT7245IQ make it an ideal choice for high-performance telecommunications applications.