EN
  • EN
  • DE
  • IT

EM5301D

Part No EM5301D
Manufacturer Excelliance MOS
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Excelliance MOS
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822494-EM5301D
Ultra Librarian 3D Model Ultra Librarian EM5301D CAD Model

Description

The EM5301D is a power MOSFET from Excelliance MOS Corp. It is designed for a variety of power management applications, offering efficient switching and low on-resistance for improved system performance.

Applications

  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Power Management in Portable Devices: Found in smartphones, tablets, and laptops for efficient power distribution.
  • Motor Control: Suitable for controlling small DC motors.
  • Load Switching: Used to switch power to various loads in electronic systems.
  • LED Lighting: Can be employed in LED drivers for efficient power delivery.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
  • Fast Switching Speed: Enables efficient switching operation.
  • Low Gate Charge (Qg): Reduces gate drive requirements.
  • Avalanche Rated: Provides robustness against voltage transients.
  • RoHS Compliant: Ensures environmental compliance.

Benefits

  • Improved Efficiency: Low on-resistance results in higher energy efficiency.
  • Reduced Heat Dissipation: Minimizes thermal management requirements.
  • Enhanced System Performance: Fast switching speed contributes to better system responsiveness.
  • Increased Reliability: Avalanche rating provides added protection against voltage spikes.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The EM5301D's specific electrical characteristics, such as voltage and current ratings, gate threshold voltage, and thermal resistance, can vary. Please refer to the manufacturer's datasheet for detailed specifications. It is typically available in surface-mount packages, such as SOP-8. This MOSFET is designed to provide efficient and reliable power switching in a variety of electronic applications. Careful consideration of the operating conditions and thermal management is essential to ensure optimal performance and longevity.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess