EN
  • EN
  • DE
  • IT

0431178281

Part No 0431178281
Manufacturer FAIR-RITE PRODUCTS
Catalog Cable Ferrites
Description FERRITE 250OHM HINGED 8.99MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1206184-0431178281
Manufacturer Fair-Rite Products Corp.
Category Filters-Cable Ferrites
Package Bulk
Product Status Active
Type Round
Design Hinged (Snap On)
Impedance @ Frequency 250Ohm @ 100MHz
Inner Dimension 0.354" Dia (8.99mm)
Outer Dimension 0.846" W x 0.415" H (21.49mm x 10.54mm)
Mounting Type Free Hanging
Ultra Librarian 3D Model Ultra Librarian 0431178281 CAD Model

Description

Hinged (Snap On) Free Hanging Ferrite Core 250Ohm @ 100MHz ID 0.354" Dia (8.99mm) OD 0.846" W x 0.415" H (21.49mm x 10.54mm) Length 1.550" (39.37mm)

You May Also Be Interested in

Leader Tech Inc.
FERRITE CORE CLAMP
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE SOLID 2.39MM
Need more? Email Us
Toshiba Semiconductor and Storage
FERRITE CORE SOLID / Solid Free Hanging Ferrite Core ID OD Length
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 114 OHM HINGED
Need more? Email Us
TDK Corporation
FERRITE CORE 30 OHM HINGED
Lowest to $3.3575
Kemet
FERRITE CORE SOLID 11.6MM
Need more? Email Us
Kemet
FERRITE CORE HINGED 14.5MM
Need more? Email Us
Kemet
FERRITE CORE SOLID 30 X 0.8MM
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 246 OHM HINGED
Lowest to $3.5531

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.3879 $65.8185
36+ $3.6001 $129.6036
56+ $3.4876 $195.3056
77+ $3.3750 $259.8750
100+ $3.2624 $326.2400
133+ $2.9249 $389.0117
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess