EN
  • EN
  • DE

74LCX08

Part No 74LCX08
Manufacturer Fairchild/Micross Components
Catalog Logic - Gates and Inverters
Description Low Voltage Quad 2-Input AND Gate with 5V Tolerant Inputs | DIE GATE QUAD 2-INPUT GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer MICROSS/On Semiconductor
Manufacturer Pack Quantity 25
MSL Level 3 (168 Hours)
Win Source Part Number 1132327-74LCX08
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LCX08 CAD Model

Description

The 74LCX08 is a quad 2-input AND gate from the low-voltage CMOS (LCX) family. Manufactured by Fairchild/Micross Components, it's designed for high-speed, low-power operation, making it suitable for a wide range of digital logic applications. This device performs the logical AND function on its inputs, providing a high output only when both inputs are high.

Applications:

  • Digital Logic Circuits: Used in general-purpose digital logic circuits for implementing AND functions.
  • Data Processing: Employed in data processing systems for performing logical operations on data.
  • Control Systems: Integrated into control systems for decision-making and signal processing.
  • Computer Systems: Found in computer systems for implementing various logic functions.
  • Interface Circuits: Used as part of interface circuits for signal conditioning and control.

Features:

  • Quad 2-Input AND Gates: Contains four independent 2-input AND gates in a single package.
  • Low Voltage Operation: Operates at low voltage levels (typically 2.0V to 5.5V), making it compatible with modern low-power systems.
  • High Speed: Offers fast propagation delays for high-speed operation.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • CMOS Technology: Utilizes CMOS technology for high noise immunity and low power dissipation.

Benefits:

  • Versatile Logic Function: Provides a fundamental logic function for a wide range of applications.
  • Compatibility: Compatible with other low-voltage CMOS devices.
  • High Performance: Delivers high-speed and low-power performance.
  • Space Saving: Contains four gates in a single package, saving board space.
  • Reduced Power Consumption: Minimizes power consumption, extending battery life in portable devices.

Additional Details:

The 74LCX08 is available in various package options, including SOIC, TSSOP, and DIP. The specific propagation delay, power consumption, and operating voltage range can be found in the Fairchild/Micross Components datasheet for this part. The device is designed to be robust and reliable, with excellent noise immunity. It is suitable for both commercial and industrial applications. The output of the AND gate is high only when both inputs are high; otherwise, the output is low.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9413 $61.1845
150+ $0.7727 $115.9050
235+ $0.7484 $175.8740
320+ $0.7242 $231.7440
415+ $0.6999 $290.4585
555+ $0.6283 $348.7065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess