EN
  • EN
  • DE

1N4152-B

Part No 1N4152-B
Manufacturer Fairchild/ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case DO-35
Manufacturer Fairchild/ON Semiconductor
Manufacturer Homepage www.fairchildsemi.com
RoHS State Request Verification
Win Source Part Number 713021-1N4152-B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N4152-B CAD Model

Description

The 1N4152-B is a high-speed switching diode manufactured by Fairchild/ON Semiconductor. It's designed for applications requiring fast switching speeds and low forward voltage drop. It is commonly available in a DO-35 package.

Applications

  • High-speed switching circuits: Used in circuits where rapid switching between states is essential.
  • Signal processing: Employed in circuits for detecting, shaping, and manipulating electronic signals.
  • General-purpose switching: Used for basic on/off control in various electronic devices.
  • Clipping and clamping circuits: Used to limit voltage levels to protect sensitive components.
  • Reverse polarity protection: Protects circuits from damage due to incorrect power supply polarity.

Features

  • High switching speed: Enables rapid transitions between on and off states.
  • Low forward voltage drop: Minimizes power dissipation and improves circuit efficiency.
  • High reverse breakdown voltage: Provides protection against reverse voltage spikes.
  • Small package size: Facilitates compact circuit designs.
  • High reliability: Ensures stable and consistent performance over time.

Benefits

  • Improved circuit performance: High switching speed enhances the speed and accuracy of digital circuits.
  • Reduced power consumption: Low forward voltage drop minimizes power loss and improves energy efficiency.
  • Enhanced circuit protection: High reverse breakdown voltage safeguards against voltage surges and reverse polarity.
  • Compact design: Small package size allows for integration into space-constrained applications.
  • Long-term reliability: High reliability ensures consistent performance and reduces the need for maintenance.

Additional Details

The 1N4152-B is characterized by its fast reverse recovery time, typically in the nanosecond range, which makes it suitable for high-frequency applications. Its low capacitance further contributes to its high-speed performance. The maximum forward current rating is typically around 100 mA, and the peak reverse voltage is generally around 75 V. It is commonly available in axial-lead DO-35 packages which facilitates easy mounting on printed circuit boards. The operating temperature range is typically between -65°C and +150°C.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess