EN
  • EN
  • DE

2N5401CTA

Part No 2N5401CTA
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 150V 0.6A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 150V
Max Vce (sat) 500mV @ 5mA, 50mA
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 60 @ 10mA, 5V
Maximum Power Dissipation 625mW
Frequency - Transition 400MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1003945-2N5401CTA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2N5401CTA CAD Model

Description

The 2N5401CTA is a general-purpose PNP bipolar junction transistor (BJT) manufactured by Fairchild/ON Semiconductor. It is designed for use in a wide variety of amplifier and switching applications. This transistor is commonly used in circuits requiring a moderate voltage and current handling capability.

Applications:

  • Audio Amplifiers: Used in preamplifiers and amplifier stages in audio equipment.
  • Switching Circuits: Employed as a switch in various electronic control circuits.
  • Linear Amplifiers: Used in linear amplifier applications requiring moderate gain.
  • Driver Stages: Can drive larger transistors or other loads in electronic circuits.
  • General-Purpose Amplification: Suitable for a wide range of general-purpose amplification tasks.

Features:

  • PNP Transistor: Simplified biasing compared to NPN transistors in some configurations.
  • High Voltage Rating: Suitable for use in circuits with moderate voltage requirements.
  • Medium Current Capability: Can handle moderate current levels in amplifier and switching applications.
  • Through-Hole Package: Facilitates easy mounting on breadboards and PCBs.
  • Complement to 2N5551: Can be paired with the 2N5551 (NPN) in complementary circuits.

Benefits:

  • Versatile Application: Suitable for a wide range of amplifier and switching applications.
  • Reliable Performance: Provides consistent performance in various electronic circuits.
  • Easy to Use: Through-hole package simplifies mounting and soldering.
  • Cost-Effective: Offers a good balance of performance and cost.
  • Complementary Design: Allows for efficient design of push-pull amplifiers and other complementary circuits.

Technical Specifications:

The 2N5401CTA typically features a collector-emitter voltage (VCEO) of -150V, a collector current (IC) of -600mA, and a power dissipation (PD) of 625mW. The current gain (hFE) is typically in the range of 50 to 250. It is available in a through-hole TO-92 package. The operating and storage junction temperature range is typically -55°C to +150°C. Consult the product datasheet for detailed specifications, including saturation voltages, switching times, and thermal resistance.

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess