EN
  • EN
  • DE

ZXTDB2M832TA

Part No ZXTDB2M832TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 20V 4.5A/3.5A 8MLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN, PNP
Maximum Current Collector 4.5A, 3.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 270mV @ 125mA, 4.5A / 300mV @ 350mA, 3.5A
Collector Cut-off Current(Max) 25nA
Typical Gain (hFE) (Min) 200 @ 2A, 2V / 150 @ 2A, 2V
Maximum Power Dissipation 1.7W
Frequency - Transition 140MHz, 180MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MLP (3x2)
Win Source Part Number 004888-ZXTDB2M832TA
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian ZXTDB2M832TA CAD Model

Description

Introducing the ZXTDB2M832TA - A High-Performance Bipolar Transistor from Diodes Incorporated

Diodes Incorporated presents the ZXTDB2M832TA, a cutting-edge bipolar transistor designed to meet the demands of modern electronic applications. This innovative component is a testament to Diodes Incorporated's commitment to providing high-quality, reliable solutions to the electronics industry.

Key Features

  • High Current Gain Bandwidth Product: The ZXTDB2M832TA boasts a high hFE, ensuring efficient current amplification at higher frequencies, which is ideal for fast-switching applications.
  • Low Saturation Voltage: With its low VCE(sat), this transistor minimizes power loss and improves efficiency, making it suitable for power-sensitive circuits.
  • Dual NPN Transistor Configuration: The dual NPN configuration allows for compact circuit designs and can simplify PCB layouts by reducing component count.
  • Surface-Mount Package: Encased in a SOT-23 package, the ZXTDB2M832TA is designed for surface-mount technology, facilitating automated assembly processes and saving valuable board space.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, making it a responsible choice for eco-friendly electronic designs.

Applications

The versatility of the ZXTDB2M832TA makes it suitable for a wide range of applications, including:

  • Switching regulators and converters
  • Power management modules
  • Motor control circuits
  • Signal amplification in audio and communication devices
  • General-purpose switching and amplification tasks

Reliability and Performance

Diodes Incorporated ensures that the ZXTDB2M832TA meets the highest standards of reliability and performance. Each transistor undergoes rigorous testing to guarantee its durability and functionality in various conditions. The ZXTDB2M832TA is a testament to Diodes Incorporated's dedication to excellence, providing a reliable component that designers and engineers can trust for their most demanding applications.

With its combination of high efficiency, compact design, and environmental compliance, the ZXTDB2M832TA represents a smart choice for those looking to enhance their electronic designs with a high-performance bipolar transistor.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5793 $57.9300
245+ $0.4754 $116.4730
380+ $0.4606 $175.0280
520+ $0.4458 $231.8160
675+ $0.4308 $290.7900
900+ $0.3862 $347.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess