EN
  • EN
  • DE

2SD901

Part No 2SD901
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037494-2SD901
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD901 CAD Model

Description

The 2SD901 is an NPN silicon epitaxial transistor manufactured by Fairchild/ON Semiconductor. It is designed for use in general-purpose amplification and switching applications. This transistor is known for its reliability and stable performance characteristics. This makes it suitable for a variety of consumer and industrial electronics.

Applications

  • General-purpose amplification in audio circuits
  • Switching circuits in digital and analog systems
  • Driver stages for low-power devices
  • Signal amplification in communication equipment
  • Control circuits in various electronic devices

Features

  • NPN silicon epitaxial transistor structure
  • Collector-emitter voltage (VCEO) of 50V
  • Collector current (IC) of 0.15A
  • High current gain (hFE) for efficient amplification
  • Low saturation voltage for efficient switching
  • Small signal amplification capabilities

Benefits

  • Versatile application in various electronic circuits
  • Reliable performance due to its robust design
  • Efficient amplification and switching capabilities
  • Easy integration into existing circuit designs
  • Cost-effective solution for general-purpose applications

Additional Details

The 2SD901 is typically available in a through-hole package, such as TO-92. It has a collector-base voltage (VCBO) of 50V and an emitter-base voltage (VEBO) of 5V. The power dissipation (PC) is usually around 0.25W. It can be found in many older consumer electronics such as radios and televisions. Complementary PNP Transistor: 2SB688.

You May Also Be Interested in

Renesas Electronics America
48 Vfqfn (lead-free)
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
CONN HEADER VERT 18POS 2.54MM / Connector Header Through Hole 18 position 0.100" (2.54mm)
Lowest to $4.0625
Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess