EN
  • EN
  • DE

2SK7002T

Part No 2SK7002T
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037856-2SK7002T
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK7002T CAD Model

Description

The 2SK7002T is a surface-mount N-Channel enhancement mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Fairchild/ON Semiconductor. It's designed for low voltage, high-speed switching applications. This MOSFET is commonly used in various electronic circuits where efficient and rapid switching is required.

Applications:

  • Load Switching: Controlling power to various loads in electronic devices.
  • DC-DC Converters: Efficient switching element in voltage conversion circuits.
  • Power Management: Used in power distribution and regulation circuits.
  • LED Drivers: Controlling current to LEDs in lighting and display applications.
  • Small Signal Amplification: Can be used as a small signal amplifier in certain applications.

Features:

  • N-Channel Enhancement Mode: Simplifies gate drive circuitry.
  • Low Gate Threshold Voltage: Allows for operation with low voltage logic.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • High-Speed Switching: Enables efficient operation in high-frequency applications.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.

Benefits:

  • Energy Efficiency: Low on-resistance reduces power loss, leading to higher efficiency.
  • Compact Design: Small surface-mount package enables miniaturization of electronic devices.
  • Simplified Circuit Design: N-Channel configuration simplifies gate drive requirements.
  • Fast Switching Speed: Enables high-frequency operation and improved performance.
  • Reliable Performance: Designed for stable and consistent operation in various environments.

Technical Specifications:

The 2SK7002T typically features a drain-source voltage (VDS) rating of around 60V, a gate-source voltage (VGS) rating of ±20V, and a continuous drain current (ID) rating in the range of tens to hundreds of milliamperes, depending on the operating temperature and conditions. The on-resistance (RDS(on)) is typically a few ohms at a gate-source voltage of 4.5V. It is RoHS compliant.

You May Also Be Interested in

Souriau-Sunbank by Eaton
CONNECTOR / Position Circular Connector
Need more? Email Us
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Intel
802.11ac Wi-Fi and Bluetooth 5 Module 2.4GHz/5GHz
Need more? Email Us
Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037
Vishay
8EWF Series 1200 V 270 ns Surface Mountable Fast Soft Recovery Diode - DPAK
Lowest to $0.9921
Song Chuan Precision Company
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess