EN
  • EN
  • DE

54F157FMQBW

Part No 54F157FMQBW
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021009-54F157FMQBW
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F157FMQBW CAD Model

Description

The 54F157FMQBW is a Quad 2-Input Multiplexer manufactured by Fairchild Semiconductor (now ON Semiconductor). This device selects one of two 4-bit data sources based on the select input and routes it to the output. It is part of the 54F family, known for its high-speed performance and is suitable for applications requiring fast data selection.

Applications:

  • Data Selection: Used for selecting one of two data sources in digital systems.
  • Address Decoding: Employed in address decoding circuits to select memory locations.
  • Logic Function Generation: Can be used to implement various logic functions.
  • Data Routing: Used to route data from one part of a system to another.
  • Control Systems: Incorporated into control systems for selecting different control signals.

Features:

  • Quad 2-Input Multiplexer: Contains four independent 2-input multiplexers.
  • High Speed: Offers fast propagation delays for high-performance applications.
  • Low Power Consumption: Operates with low power consumption.
  • Select Input: Determines which of the two inputs is selected.
  • Enable Input: Allows for disabling the outputs.
  • Military Temperature Range: Operates reliably over a wide temperature range, suitable for military and aerospace applications.

Benefits:

  • Fast Data Selection: High-speed operation enables fast data selection.
  • Versatile Functionality: The quad multiplexer configuration provides flexibility in various applications.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Reliable Operation: The military temperature range ensures reliable operation in harsh environments.
  • Space-Saving: Integrates four multiplexers into a single package, saving board space.

Additional Details:

The 54F157FMQBW operates with a supply voltage of 4.5V to 5.5V. It is available in a ceramic flatpack package. The select input determines which of the two inputs is routed to the output. The enable input allows for disabling the outputs, providing additional control. The device is designed to meet the stringent requirements of military and aerospace applications, offering high reliability and performance.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Schneider Electric
Schneider Selector Switch Knob 30MM T-k
Need more? Email Us
Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037
Bi technologies
Need more? Email Us
Renesas Electronics America
IC TIMING CTRL HUB P4 56-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 56-TSSOP
Need more? Email Us
Hewlett Packard
Need more? Email Us
Bi technologies
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amphenol FCI
Dubox / Pv / Bergstik
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess