The 54LS13DM is a dual 4-input NAND Schmitt trigger manufactured by Fairchild/ON Semiconductor. It is part of the 54LS series, which represents a low-power Schottky TTL logic family designed for use in military and aerospace applications where a wide operating temperature range and high reliability are critical. This device features Schmitt trigger inputs, providing improved noise immunity and signal conditioning.
Applications
- Military and aerospace systems
- Industrial control equipment
- Instrumentation
- Noise-sensitive environments
- Signal conditioning
Features
- Dual 4-input NAND gates
- Schmitt trigger inputs
- Improved noise immunity
- Wide operating temperature range (-55°C to +125°C)
- High fan-out capability
- Available in various package options, including ceramic DIP (CDIP)
Benefits
- Ensures reliable operation in harsh environments with wide temperature variations.
- Reduces the impact of noise on signal integrity due to Schmitt trigger inputs.
- Simplifies circuit design by providing improved signal conditioning.
- Supports multiple loads with high fan-out capability.
- Offers design flexibility with various package options.
Additional Details
The 54LS13DM's Schmitt trigger inputs introduce hysteresis, which prevents oscillations and spurious switching caused by noisy or slowly changing input signals. This feature is particularly beneficial in applications where signal integrity is crucial. The device operates within a supply voltage range of 4.5V to 5.5V. It has a typical propagation delay of around 15ns. The ceramic DIP package provides excellent thermal and mechanical stability, making it suitable for demanding environments. The device is commonly used in digital logic circuits for signal processing, control, and interface applications. Proper power supply decoupling is recommended to minimize noise and ensure stable operation. Its robust design and wide operating temperature range make it a reliable choice for critical applications where performance and longevity are paramount. The 54LS13DM adheres to stringent quality standards and is often subjected to rigorous testing to ensure compliance with military and aerospace requirements.