EN
  • EN
  • DE

6N1376N136

Part No 6N1376N136
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039856-6N1376N136
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6N1376N136 CAD Model

Description

The 6N137/6N136 is a high-speed optocoupler, also known as an optoisolator, manufactured by Fairchild Semiconductor (now ON Semiconductor). This device features a GaAlAs LED optically coupled to a high-gain integrated photodetector. It is designed for high-speed digital interfacing applications requiring electrical isolation between input and output circuits.

Applications:

  • Microprocessor system interfaces
  • Digital logic inputs
  • Power supply feedback control
  • Motor control circuits
  • Line receivers
  • Isolated data transmission

Features:

  • High speed: Up to 10 Mbps data rate
  • High common-mode transient immunity: Typically 10,000 V/µs
  • Guaranteed performance from 0°C to 70°C
  • Wide supply voltage range: 4.5 V to 5.5 V
  • Open collector output
  • Safety and regulatory approvals: UL, CSA, VDE

Benefits:

  • Electrical isolation between input and output, preventing ground loops and protecting sensitive circuits
  • High data transfer rates for fast digital communication
  • Robust performance in noisy environments due to high common-mode transient immunity
  • Reliable operation over a wide temperature range
  • Compatibility with various logic families
  • Meets stringent safety standards for isolated systems

Specifications:

  • Input Diode Forward Current: 25 mA (typical)
  • Supply Voltage (VCC): 4.5 V to 5.5 V
  • Output Voltage (VO): 0 V to VCC
  • Data Rate: 10 Mbps (maximum)
  • Common-Mode Transient Immunity: 10,000 V/µs (typical)
  • Isolation Voltage: 2500 VRMS (minimum)
  • Operating Temperature: 0°C to 70°C
  • Package: 8-pin DIP or SOIC

The 6N137/6N136 optocoupler provides reliable and high-performance electrical isolation for a wide range of applications. Its high speed, excellent transient immunity, and safety approvals make it an ideal choice for interfacing digital systems and protecting sensitive circuits from voltage transients and ground loops. The open collector output allows for easy interfacing with various logic families.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Bi technologies
Need more? Email Us
Generic
Need more? Email Us
Bi technologies
Lowest to $1.2869
Song Chuan Precision Company
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Souriau-Sunbank by Eaton
CONNECTOR / Position Circular Connector
Need more? Email Us
Vishay
600V 8A Hyperfast TO-220 Fullpack
Lowest to $0.9794

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess