EN
  • EN
  • DE

6N137SD/CT6N137S

Part No 6N137SD/CT6N137S
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027410-6N137SD/CT6N137S
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6N137SD/CT6N137S CAD Model

Description

The 6N137SD/CT6N137S is a high-speed optocoupler manufactured by Fairchild/ON Semiconductor. It is designed to provide electrical isolation between circuits while allowing for high-speed data transmission. This optocoupler is commonly used in applications where safety and signal integrity are critical.

Applications

  • Digital Logic Isolation: Used to isolate digital logic circuits, protecting sensitive components from high voltages or noise.
  • Microprocessor System Interface: Provides isolation between a microprocessor and peripheral devices.
  • Power Supply Isolation: Isolates the primary and secondary sides of a power supply, enhancing safety and preventing ground loops.
  • Motor Control: Used in motor control circuits to isolate the control circuitry from the high-voltage motor drive.
  • Data Communication: Provides isolation in data communication systems, such as RS-232, RS-485, and CAN bus interfaces.
  • Industrial Control Systems: Integrated into industrial control systems for isolating control signals and protecting equipment.

Features

  • High-Speed Operation: Supports data rates up to 10 Mbps, enabling fast and reliable data transmission.
  • High Common-Mode Transient Immunity: Provides high immunity to common-mode transients, ensuring stable operation in noisy environments.
  • Galvanic Isolation: Offers high voltage isolation between input and output, enhancing safety and protecting equipment.
  • TTL Compatibility: Compatible with TTL logic levels, simplifying integration with digital circuits.
  • Compact Package: Available in a compact package, making it suitable for space-constrained applications.
  • Wide Operating Temperature Range: Operates over a wide temperature range, ensuring reliable performance in various environments.

Benefits

  • Electrical Isolation: Provides effective electrical isolation, protecting sensitive components from voltage spikes and noise.
  • High-Speed Data Transmission: Enables fast and reliable data communication between isolated circuits.
  • Enhanced Safety: High voltage isolation enhances safety and prevents ground loops.
  • Improved Signal Integrity: High common-mode transient immunity ensures stable operation in noisy environments.
  • Simplified Integration: TTL compatibility simplifies integration with digital circuits.
  • Reliable Performance: Wide operating temperature range ensures reliable performance in various environments.

Additional Details

The Fairchild/ON Semiconductor 6N137SD/CT6N137S optocoupler is designed to meet industry standards for performance and reliability. It is an essential component in applications where electrical isolation and high-speed data transmission are critical. The device is available in various package options to suit different application requirements. This optocoupler plays a vital role in ensuring the safe and efficient operation of electronic systems across diverse industries.

You May Also Be Interested in

Vishay
600V 8A Hyperfast TO-220 Fullpack
Lowest to $0.9794
TE Connectivity
CONN CONTACT SEAL 1POS / Connector Plug, Sealing For MCP Series
Lowest to $0.0195
Bi technologies
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
CONN HEADER VERT 18POS 2.54MM / Connector Header Through Hole 18 position 0.100" (2.54mm)
Lowest to $4.0625
TE Connectivity
Need more? Email Us
Bi technologies
Lowest to $1.2869
Intel
802.11ac Wi-Fi and Bluetooth 5 Module 2.4GHz/5GHz
Need more? Email Us
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess