EN
  • EN
  • DE

74ACTQ14

Part No 74ACTQ14
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Description Quiet Series Hex Inverter with Schmitt Trigger Input
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1130553-74ACTQ14
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACTQ14 CAD Model

Description

The 74ACTQ14 is a hex inverting Schmitt-trigger from Fairchild/ON Semiconductor. This device contains six independent inverting Schmitt-trigger circuits. It is designed for applications requiring noise immunity and signal conditioning.

Applications:

  • Wave shaping: Converting noisy or slowly changing signals into clean, fast signals.
  • Debouncing: Removing unwanted noise from mechanical switches and relays.
  • Line receiving: Receiving signals over long lines where noise can be a problem.
  • Oscillators: Creating relaxation oscillators using the hysteresis characteristics of the Schmitt trigger.
  • Interface circuits: Interfacing between different logic families with varying voltage levels.

Features:

  • Hex Inverting Schmitt-Trigger: Contains six independent inverting Schmitt-trigger circuits.
  • High-Speed Operation: Advanced CMOS Technology for fast switching speeds.
  • Schmitt-Trigger Inputs: Provides hysteresis for improved noise immunity.
  • Wide Operating Voltage Range: Operates from 4.5V to 5.5V.
  • Low Power Consumption: CMOS technology minimizes power usage.
  • Input Clamp Diodes: Protects inputs from excessive voltage.
  • Standard Logic Levels: Compatible with standard TTL and CMOS logic levels.

Benefits:

  • Improved Noise Immunity: Schmitt-trigger inputs provide excellent noise immunity.
  • Efficient Signal Conditioning: Cleans up noisy or slowly changing signals.
  • Reduced Component Count: Integrates six inverting Schmitt triggers into a single package.
  • Versatile Applications: Suitable for a wide range of applications requiring noise immunity.
  • Easy Integration: Standard pinout and operating characteristics for easy system integration.
  • Enhanced System Reliability: Input clamp diodes protect the device and connected components.

Additional Details:

The 74ACTQ14 is available in DIP and SOIC packages. The Schmitt-trigger inputs have a built-in hysteresis, which helps to prevent oscillation and improve noise immunity. The device adheres to industry standard specifications and offers a reliable solution for signal conditioning applications. Its combination of high speed, low power consumption, and noise immunity make it a versatile component for digital systems.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6918 $60.9934
31+ $3.8498 $119.3438
47+ $3.7294 $175.2818
65+ $3.6091 $234.5915
83+ $3.4888 $289.5704
111+ $3.1279 $347.1969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess