EN
  • EN
  • DE

74F158ASC

Part No 74F158ASC
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Quad 2-Input Multiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1131280-74F158ASC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F158ASC CAD Model

Description

The 74F158ASC is a high-speed quad 2-input multiplexer from Fairchild/ON Semiconductor, belonging to the 74F (Fast) series of logic devices. This device selects one of two 4-bit data sources based on the select input. It provides a non-inverting output. It is designed for high-performance memory decoding and data routing applications. Its characteristics make it suitable for use in arithmetic logic units (ALUs) and other high-speed data processing systems.

Applications

  • Memory Decoding
  • Data Routing
  • Arithmetic Logic Units (ALUs)
  • High-Speed Data Processing
  • Digital Systems

Features

  • High-Speed Operation: Propagation delay times of typically 4.5 ns
  • Quad 2-Input Multiplexer: Selects one of two 4-bit data sources
  • Non-Inverting Outputs: Maintains the original signal polarity
  • TTL Compatible Inputs: Interfaces easily with other TTL devices
  • Low Power Consumption: Reduces overall system power usage
  • Fanout: High fanout capability drives multiple loads

Benefits

  • Increased System Performance: High-speed operation reduces overall processing time.
  • Simplified Data Selection: Allows easy switching between multiple data sources.
  • Easy Integration: TTL compatibility simplifies interfacing with existing systems.
  • Reduced Power Consumption: Low power consumption contributes to energy efficiency.
  • Versatile Application: Suitable for use in various digital systems.
  • Enhanced Reliability: High noise immunity ensures stable operation in noisy environments.

Additional Details

The 74F158ASC operates over a wide supply voltage range, typically 4.5V to 5.5V. It is available in a 16-pin package. The device is designed to operate over the commercial temperature range of 0°C to +70°C. It uses advanced Schottky technology to achieve high speed and low power consumption. The input clamp diodes limit high-speed termination effects. The 74F158ASC is commonly used in applications where high-speed data selection is crucial for system performance.

You May Also Be Interested in

MACOM Technology Solutions
160X160 CROSSPOINT SWITCH 12.5GB
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $0.8732
Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3202
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
SG Micro Corp
TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2765

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess