The 74F244SCXSOP72 is an octal buffer/line driver with 3-state outputs manufactured by Fairchild/ON Semiconductor. This device is designed to improve the performance and density of three-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. The '244 is a non-inverting buffer.
Applications
- Memory address drivers
- Clock drivers
- Bus-oriented receivers
- Bus-oriented transmitters
- Microprocessor systems
- Digital logic circuits
Features
- Non-inverting outputs
- 3-State Outputs
- High output drive capability
- Low input current
- Fast propagation delay
- SOIC package for space-saving designs
Benefits
- Improved system performance due to fast propagation delay.
- Increased system density due to small SOIC package.
- Enhanced reliability due to high output drive capability.
- Reduced power consumption due to low input current.
- Simplified system design due to standard logic function.
Additional Details
The device is typically supplied in a SOIC package. The operating temperature range is typically 0°C to +70°C. It operates from a 5V supply. Datasheets should be consulted for specific timing and electrical characteristics.