The 74F258PC is a high-speed Quad 2-Input Multiplexer with 3-STATE Outputs from Fairchild Semiconductor (now ON Semiconductor). This device features four 2-input multiplexers, each with its own select input. It selects one of two data sources from each input and routes the selected data to the corresponding output. The 3-STATE outputs allow the device to be used in bus-oriented systems.
Applications
- Data selection and distribution
- Memory addressing
- Logic function generation
- Bus-oriented systems
Features
- High-speed operation: tpd = 4.5 ns (typ)
- Low power dissipation
- 3-STATE outputs for bus interface
- Select inputs for each multiplexer
- Available in DIP package
Benefits
- Improved system performance due to high-speed operation
- Reduced power consumption
- Easy interfacing with bus-structured systems
- Versatile for various digital logic applications
- Simplified circuit design
Additional Details
The 74F258PC operates from a 4.5V to 5.5V power supply. The operating temperature range is typically 0°C to +70°C. The outputs are designed to drive highly capacitive loads. Detailed electrical characteristics and timing diagrams are available in the device datasheet.