EN
  • EN
  • DE

TCS3414FN

Part No TCS3414FN
Manufacturer ams
Catalog Color Sensors
Description IC COLOR SENSOR DGTL PROGR 6-DFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Color Sensor 16 b Gain Control, Interrupt, Sync Input 6-SMD Module
Manufacturer ams
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -30°C ~ 70°C
Package 6-SMD Module
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TCS3414-FNCT, TCS3414-FN, TCS3414-FNTR, 300110002, TCS3414-FNDKR
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899372-TCS3414FN
Ultra Librarian 3D Model Ultra Librarian TCS3414FN CAD Model

Description

TCS3414FN from ams is a color sensor used in designs that need light and color detection for control, monitoring, or user-interface functions. Engineers may consider devices in this category for consumer electronics, display and backlight calibration, ambient light evaluation, industrial sensing, and portable equipment where consistent optical feedback can improve performance. As an ams color sensor, TCS3414FN is typically positioned for applications that benefit from compact optical sensing and integration into embedded systems. Because detailed electrical and regulatory data was not provided here, designers should use the official datasheet and manufacturer documentation to confirm interface details, operating conditions, package information, and design suitability. Lifecycle status for TCS3414FN is currently listed as unknown, which can introduce sourcing and long-term maintenance risk for new programs. RoHS compliance information is also not available in the provided data, so procurement and compliance teams should request current manufacturer declarations before release to production.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR
Lowest to $350.5206
Omron
RGB BUILT-IN AMP PNP 4 OUTPUT
Need more? Email Us
Omron
COLOR MARK W/TEACH PNP HORZ
Need more? Email Us
Omron
COLOR 4-CHANNEL GP FIBER NPN
Need more? Email Us
Omron
CONVERGENT PNP CABLE 1 X 4MM
Need more? Email Us
Omron
RGB FIBER OPTIC PNP 4 OUTPUT
Need more? Email Us
Broadcom Limited
IC COLOR SENSOR RGB DGTL / Color Sensor 10 b Sleep Mode 9-VBGA
Need more? Email Us
Omron
ANALOG COLOR SENSOR
Need more? Email Us
Omron
CONVERGENT PNP CABLE 1 X 4MM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess