EN
  • EN
  • DE

E3MC-A81

Part No E3MC-A81
Manufacturer Omron
Catalog Color Sensors
Description ANALOG COLOR SENSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Output Voltage, RGB
Voltage - Supply 12 V ~ 24 V
Current - Supply (Max) 100mA @ 12V ~ 24V
Operating Temperature -20°C ~ 55°C
Package / Case Box
Ultra Librarian 3D Model Ultra Librarian E3MC-A81 CAD Model

Description

NULL

You May Also Be Interested in

Omron
CONVERGENT NPN CABLE 4 X 1MM
Need more? Email Us
Omron
ANALOG COLOR SENSOR
Need more? Email Us
Omron
COLOR MARK W/TEACH PNP HORZ
Need more? Email Us
ams
AS72652-BLGM LGA20 LF T&RDP
Need more? Email Us
Omron
RGB BUILT-IN APM NPN 4 OUTPUT
Need more? Email Us
Omron
RGB FIBER OPTIC PNP 4 OUTPUT
Need more? Email Us
Omron
COLOR MARK W/TEACH NPN HORZ
Need more? Email Us
Omron
COLOR MARK W/TEACH PNP HORZ
Need more? Email Us
Vishay
Photo IC Sensors RGBW Clr Snsr w/I2C 16-Bit 2.5-3.6V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess