EN
  • EN
  • DE

74F32MTC

Part No 74F32MTC
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1146376-74F32MTC
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F32MTC CAD Model

Description

The 74F32MTC is a member of the 74F series of logic gates, specifically a Quad 2-Input OR gate. Manufactured by Fairchild/ON Semiconductor, this device provides the basic logic OR function, which is fundamental in digital electronics.

Applications

  • Digital Logic Circuits: Used extensively in building complex digital systems requiring OR logic.
  • Data Selection and Routing: Employed in circuits where one of several inputs must be selected or routed to an output.
  • Alarm Systems: Can be used in alarm systems to trigger an alert if any of multiple sensor inputs are activated.
  • Control Systems: Integrated into control systems to combine multiple control signals.
  • Computer Systems: Found in the arithmetic and control units of computers for performing logical operations.

Features

  • Quad 2-Input OR Gate: Contains four independent 2-input OR gates in a single package.
  • High-Speed Operation: Offers fast switching speeds, typical of the 74F family.
  • Low Power Consumption: Designed for relatively low power consumption, suitable for many applications.
  • Wide Operating Voltage: Operates over a broad voltage range, providing flexibility in design.
  • TTL Compatible: Directly compatible with other TTL (Transistor-Transistor Logic) devices.

Benefits

  • Simplified Circuit Design: Reduces component count and simplifies circuit layout due to the integration of four OR gates in one package.
  • Improved System Performance: High-speed operation enhances the overall performance of digital systems.
  • Reduced Power Requirements: Low power consumption contributes to energy efficiency and reduces thermal load.
  • Enhanced System Reliability: TTL compatibility ensures reliable operation within standard digital logic environments.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing OR logic functions in various electronic systems.

Additional Details

The 74F32MTC comes in a surface-mount package (MTC), which facilitates automated assembly and reduces board space. Its operating temperature range typically spans from 0°C to 70°C, making it suitable for commercial and industrial applications. The output drive capability is sufficient for interfacing with multiple TTL loads. This device adheres to standard TTL logic voltage levels, ensuring seamless integration with other digital components.

You May Also Be Interested in

Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Averlogic
You deserve it
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Fuji Electric
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess