EN
  • EN
  • DE

74HC244SJ

Part No 74HC244SJ
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815885-74HC244SJ
Ultra Librarian 3D Model Ultra Librarian 74HC244SJ CAD Model

Description

The 74HC244SJ is an octal buffer/line driver with three-state outputs from Fairchild Semiconductor / ON Semiconductor. This device is commonly used in digital systems to increase the driving capability of signals, isolate sections of a circuit, or act as a simple memory buffer. The HC series provides high-speed CMOS logic with a wide operating voltage range and low power consumption.

Applications

  • Memory buffering
  • Line driving
  • Address buffering
  • Data bus isolation
  • Signal amplification

Features

  • Octal buffer: Contains eight independent buffer channels.
  • Three-state outputs: Allows for easy connection to data buses.
  • High output drive capability: Provides increased signal strength.
  • Wide operating voltage range: Compatible with various power supply voltages.
  • Low power consumption: Suitable for battery-powered applications.

Benefits

  • Increased signal strength: Enhances the driving capability of digital signals.
  • Easy data bus interfacing: Three-state outputs simplify connections to data buses.
  • Circuit isolation: Isolates sections of a circuit to prevent interference.
  • Simple memory buffering: Provides a convenient way to buffer memory signals.
  • Reliable operation: Provides stable performance over a wide range of conditions.

Additional Details

The 74HC244SJ features eight independent buffer channels, each capable of driving a high-current load. The three-state outputs allow the device to be connected to a data bus, where multiple devices share the same data lines. When the output enable (OE) input is low, the outputs are enabled, and the data is driven onto the bus. When the OE input is high, the outputs are in a high-impedance state, effectively disconnecting the device from the bus.

The HC series operates with a wide supply voltage range, typically from 2V to 6V, making it compatible with various digital systems. The device's output drive capability is significantly higher than that of standard logic gates, allowing it to drive long lines or heavily loaded circuits.

When using the 74HC244SJ, it's important to consider the loading on the outputs to ensure proper signal levels. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. The device's datasheet provides detailed information on the device's operating characteristics and should be consulted for proper implementation.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3687 $63.6870
23+ $5.2252 $120.1796
35+ $5.0624 $177.1840
48+ $4.8984 $235.1232
61+ $4.7355 $288.8655
82+ $4.2458 $348.1556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess