The 74LVX00MXSOP39 is a Quad 2-Input NAND Gate from Fairchild Semiconductor/ON Semiconductor, packaged in a SOP (Small Outline Package). It implements the Boolean logic function of NAND. This integrated circuit contains four independent NAND gates, each with two inputs. The output of each gate is low only when both inputs are high; otherwise, the output is high.
Applications
- General-purpose logic circuits.
- Digital electronics projects.
- Data selection and routing.
- Signal processing.
- Control systems.
Features
- Low-voltage operation: typically 2.0V to 5.5V.
- High-speed performance.
- Low power consumption.
- TTL compatible inputs.
- Quadruple 2-input NAND gates in a single package.
- SOP (Small Outline Package) for surface mount technology.
Benefits
- Simplifies circuit design with four NAND gates in one package.
- Reduces power consumption in low-voltage systems.
- Enables high-speed operation in digital circuits.
- Compatible with other TTL devices.
- Ideal for space-constrained applications due to the SOP package.
The 74LVX00MXSOP39 is commonly used in a wide range of digital electronic systems. The 'LVX' in its name signifies low-voltage operation with extended supply voltage range. It is designed for applications where power consumption and speed are critical. Detailed electrical characteristics, such as propagation delay, input current, and output current, can be found in the manufacturer's datasheet. Proper decoupling capacitors should be used close to the power supply pins to ensure stable operation and minimize noise. The SOP package allows for high-density board assembly and is suitable for automated manufacturing processes.