The 74V08MTC is a quad 2-input AND gate from the 74V family of logic gates, manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It performs the logical AND operation on two inputs, providing a high output only when both inputs are high.
Applications
- General-purpose logic circuits
- Data selection and routing
- Address decoding
- Control logic
- Gate arrays and custom logic designs
- Microprocessor systems
Features
- Quad 2-input AND gates
- Low voltage operation (typically 3V to 5.5V)
- High-speed operation
- Low power consumption
- CMOS technology
- Surface mount package (MTC)
Benefits
- Provides versatile logic functionality
- Simplifies circuit design
- Reduces power consumption in battery-powered devices
- Enables compact circuit designs
- Easy to integrate into existing systems
- Enhances system reliability due to stable performance
Additional Details
The 74V08MTC operates within a specified voltage range, typically between 3V and 5.5V. It features a propagation delay that determines its maximum operating frequency. The CMOS technology ensures low power consumption, making it suitable for battery-powered devices. The MTC package is a surface-mount small outline integrated circuit (SOIC) package, which allows for compact circuit designs. The datasheet provides detailed information about its electrical characteristics, timing parameters, and absolute maximum ratings. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The AND gate's truth table defines its logical behavior: the output is high only when both inputs are high; otherwise, the output is low.