EN
  • EN
  • DE

74V139MTC

Part No 74V139MTC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040662-74V139MTC
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74V139MTC CAD Model

Description

The 74V139MTC is a high-speed CMOS dual 2-to-4 line decoder/demultiplexer. Manufactured by Fairchild/ON Semiconductor, this device is designed for applications requiring decoding or demultiplexing logic with low power consumption and fast propagation delays. It provides two independent 2-to-4 line decoders in a single package, making it a versatile component for digital systems.

Applications:

  • Memory Addressing: Used to select memory locations in memory systems.
  • Data Routing: Employed to route data to different destinations in digital systems.
  • Chip Select Decoding: Implements chip select logic for multiple devices.
  • Address Decoding: Decodes address lines to enable different peripherals or memory banks.
  • Control Signal Distribution: Distributes control signals to different parts of a system.

Features:

  • Dual 2-to-4 Line Decoder/Demultiplexer: Contains two independent decoders in one package.
  • High-Speed CMOS: Utilizes CMOS technology for low power consumption and fast switching speeds.
  • Low Power Dissipation: Minimizes power consumption for energy-efficient operation.
  • Enable Inputs: Each decoder has an enable input for flexible control.
  • Wide Operating Voltage Range: Operates over a broad voltage range, typically 2V to 6V.

Benefits:

  • Simplified System Design: Dual decoders in one package reduce component count and board space.
  • Improved System Performance: High-speed operation ensures fast decoding and demultiplexing.
  • Reduced Power Consumption: Low power CMOS technology extends battery life in portable devices.
  • Flexible Control: Enable inputs allow for selective activation of each decoder.
  • Versatile Application: Suitable for a wide range of digital logic applications.

Additional Details:

The 74V139MTC is typically packaged in a SOIC (Small Outline Integrated Circuit) package. When designing with this decoder/demultiplexer, it is essential to adhere to the manufacturer's recommended operating conditions and signal timing specifications. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The enable inputs can be used to disable the decoder outputs, allowing for selective activation of different parts of the system. Careful consideration of the loading effects on the outputs is important to maintain signal integrity and avoid performance degradation.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 18POS 2.54MM / Connector Header Through Hole 18 position 0.100" (2.54mm)
Lowest to $4.0625
Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037
STMicroelectronics
Need more? Email Us
Bi technologies
Need more? Email Us
Renesas Electronics America
IC TIMING CTRL HUB P4 56-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 56-TSSOP
Need more? Email Us
TE Connectivity
CONN CONTACT SEAL 1POS / Connector Plug, Sealing For MCP Series
Lowest to $0.0195
STMicroelectronics
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Bi technologies
Lowest to $1.2869

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess