EN
  • EN
  • DE

74V14MTC

Part No 74V14MTC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961949-74V14MTC
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74V14MTC CAD Model

Description

The 74V14MTC is a Hex Inverting Schmitt Trigger from Fairchild/ON Semiconductor's 74V family. This device features six independent inverters, each with Schmitt trigger inputs. Schmitt triggers provide hysteresis, improving noise immunity and enabling reliable switching in noisy environments.

Applications:

  • Wave Shaping
  • Pulse Shaping
  • Line Receivers
  • Astable Multivibrators
  • Monostable Multivibrators

Features:

  • Schmitt Trigger Inputs: Provides hysteresis for improved noise immunity.
  • High Speed: Typical propagation delay of 6.5 ns.
  • Low Power Consumption: ICC = 4 μA typical.
  • Supply Voltage: Operates from a 2V to 6V power supply.
  • Operating Temperature: -40°C to +85°C
  • Package: Available in SOIC-14 package.
  • Input Protection: Inputs are protected against static discharge.

Benefits:

  • Improved Noise Immunity: Schmitt trigger inputs prevent false triggering caused by noise.
  • Clean Signal Transitions: Hysteresis sharpens the edges of noisy signals.
  • Versatile Logic Function: Inverters can be used to implement a variety of logic functions.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Wide Operating Voltage Range: Flexible operating voltage range allows for use in a variety of systems.

Additional Details:

The 74V14MTC is a CMOS logic gate packaged in a SOIC-14 package. The Schmitt trigger inputs provide hysteresis, making the device less susceptible to noise and voltage variations. The device is compatible with other CMOS logic devices and operates over a wide supply voltage range. It is well suited for applications requiring reliable switching in noisy environments. The device can be used to create oscillators, pulse generators, and other timing circuits.

You May Also Be Interested in

Vishay
600V 8A Hyperfast TO-220 Fullpack
Lowest to $0.9794
Bi technologies
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
983-1Y 08-98 P6 A1219
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN CONTACT SEAL 1POS / Connector Plug, Sealing For MCP Series
Lowest to $0.0195
Siemens
Siemens Standard cabinet 8MF5 HxWxD=2200x 6 - 8MF52644R
Need more? Email Us
Souriau-Sunbank by Eaton
CONNECTOR / Position Circular Connector
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess