The 74V273MTC is an Octal D-Type Flip-Flop with Clear manufactured by Fairchild/ON Semiconductor. This device contains eight independent D-type flip-flops, each capable of storing one bit of data. The clear input allows for resetting all flip-flops simultaneously.
Applications:
- Data storage
- Register circuits
- Memory interfaces
- Address latches
- Buffer registers
Features:
- Eight D-type flip-flops
- Common clock input
- Asynchronous clear input
- High-speed operation
- Low power consumption
Benefits:
- Provides efficient storage of multiple bits of data
- Simplifies clocking with a common clock input
- Enables easy reset of all flip-flops simultaneously
- Suitable for high-speed data processing
- Reduces power consumption in portable devices
Technical Specifications:
The 74V273MTC operates with a supply voltage of 2V to 5.5V. Data is stored on the positive edge of the clock signal. The asynchronous clear input resets all flip-flops to a low state. Operating temperature range is -40°C to +85°C. It is available in a SOIC-20 package.
This device is widely used in digital systems for temporary storage and data manipulation. Its asynchronous clear input provides a convenient way to reset all flip-flops, simplifying system design. The low power consumption makes it suitable for battery-powered applications. It is the optimal selection for memory registers and high speed data processing systems.