EN
  • EN
  • DE

74V4051MTC

Part No 74V4051MTC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040671-74V4051MTC
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74V4051MTC CAD Model

Description

The 74V4051MTC is an 8-channel analog multiplexer/demultiplexer from Fairchild Semiconductor (now ON Semiconductor). This device allows for the selection of one of eight analog signals to be transmitted to a common output. It is designed for low-voltage operation and is suitable for a variety of analog signal routing applications.

Applications

  • Analog signal multiplexing
  • Audio and video signal routing
  • Data acquisition systems
  • Sample-and-hold circuits

Features

  • Low On-Resistance: Typically 80 Ohms at VCC = 5V
  • Wide Operating Voltage Range: 2V to 6V
  • Low Power Consumption: ICC = 2 µA (max) at VCC = 5V
  • Break-Before-Make Switching Action
  • Control Inputs TTL Compatible

Benefits

  • Versatile Signal Routing: Allows selection of one of eight analog signals.
  • Low Signal Distortion: Low on-resistance minimizes signal loss and distortion.
  • Wide Operating Voltage: Suitable for a broad range of applications.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Prevent Short Circuits: Break-before-make switching prevents momentary short circuits when switching channels.

Additional Details

The 74V4051MTC selects one of eight channels determined by the binary address applied to the A, B, and C control inputs. Enable input (E) disables all channels when HIGH. The channels are bilateral switches, allowing them to be used as either multiplexers or demultiplexers. The device is TTL compatible, simplifying interfacing with other TTL logic devices. The operating temperature range is typically -40°C to +85°C. This multiplexer/demultiplexer is ideal for applications requiring efficient routing of analog signals, such as audio mixers, data acquisition, and process control systems.

You May Also Be Interested in

Intel
802.11ac Wi-Fi and Bluetooth 5 Module 2.4GHz/5GHz
Need more? Email Us
TE Connectivity
CONN HEADER VERT 18POS 2.54MM / Connector Header Through Hole 18 position 0.100" (2.54mm)
Lowest to $4.0625
NXP / Nexperia
Need more? Email Us
TE Connectivity
CONN CONTACT SEAL 1POS / Connector Plug, Sealing For MCP Series
Lowest to $0.0195
TE Connectivity
983-1Y 08-98 P6 A1219
Need more? Email Us
Renesas Electronics America
48 Vfqfn (lead-free)
Need more? Email Us
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
Hewlett Packard
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess