The 74VHCT374MTCX is an octal D-type flip-flop with tri-state outputs manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It features eight independent D-type flip-flops that can store eight bits of data simultaneously. The tri-state outputs allow the device to be connected to a bus without loading the bus when the outputs are disabled.
Applications
- Data registers
- Memory address latches
- Buffer registers
- Bus interfaces
- Microprocessor systems
- Control logic circuits
Features
- Octal D-type flip-flops
- Tri-state outputs
- High-speed operation
- TTL compatible inputs
- Low power consumption
- Wide operating voltage range
- Surface mount package (MTCX)
Benefits
- Provides a convenient way to store eight bits of data
- Simplifies data storage and retrieval
- Allows for easy interfacing with bus systems
- Reduces the number of components needed in a system
- Enables fast data transfer rates
- Compatible with a wide range of logic families
Additional Details
The 74VHCT374MTCX operates within a specified voltage range, and its inputs are designed to be TTL compatible, allowing it to interface directly with TTL logic circuits. The device features a low propagation delay, which enables high-speed operation. The tri-state outputs can be enabled or disabled using an output enable (OE) input. When OE is high, the outputs are disabled (high impedance state). The MTCX suffix usually refers to a specific package type, such as a small outline integrated circuit (SOIC) with extended temperature range. The datasheet provides detailed information about its electrical characteristics, timing parameters, and absolute maximum ratings. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The flip-flops are positive-edge triggered, meaning that data is stored on the rising edge of the clock signal.