EN
  • EN
  • DE

CNY17-1300W

Part No CNY17-1300W
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description Phototransistor Optocouplers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1162614-CNY17-1300W
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CNY17-1300W CAD Model

Description

The CNY17-1300W is a single-channel optocoupler, also known as an optoisolator, manufactured by Fairchild/ON Semiconductor. It is designed to provide electrical isolation between two circuits while allowing signal transfer. This is achieved by using an LED and a phototransistor. When the LED is energized, it emits light, which activates the phototransistor, thus closing the circuit on the output side. Optocouplers are essential components in various electronic applications where electrical isolation is required to protect sensitive circuits or prevent ground loops.

Applications:

  • Industrial Control Systems: Used to isolate control signals from high-voltage power circuits, protecting sensitive control electronics.
  • Power Supplies: Provides isolation between the primary and secondary sides of power supplies, ensuring safety and preventing noise transfer.
  • Motor Control: Isolates control signals from motor drive circuits, protecting microcontrollers and other control components.
  • Data Communication: Used in data communication interfaces to isolate data lines and prevent ground loops, ensuring reliable data transfer.
  • Medical Equipment: Provides electrical isolation in medical devices to protect patients and operators from electrical shock.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output circuits, typically in the kilovolt range.
  • Single-Channel Configuration: Offers a single isolation channel, suitable for applications requiring one isolated signal path.
  • CTR (Current Transfer Ratio): Specifies the ratio of output current to input current, indicating the efficiency of signal transfer.
  • Fast Switching Speed: Enables high-speed signal transfer, making it suitable for applications with demanding timing requirements.
  • Compact Package: Available in a compact package for space-saving designs on printed circuit boards (PCBs).

Benefits:

  • Electrical Isolation: Protects sensitive circuits from high-voltage transients and ground loops, ensuring reliable operation.
  • Noise Reduction: Minimizes noise transfer between circuits, improving signal integrity and reducing errors.
  • Safety Enhancement: Enhances safety by isolating hazardous voltages from user interfaces and control circuits.
  • Signal Conditioning: Provides signal conditioning by isolating and buffering signals, improving overall system performance.
  • Versatile Application: Suitable for various applications requiring electrical isolation, including industrial, power, and communication systems.

Additional Details:

The CNY17-1300W typically comes in a DIP (Dual In-line Package). Key parameters to consider when using this optocoupler include the current transfer ratio (CTR), isolation voltage, forward current, and collector-emitter voltage. The CTR is an important specification because it determines the amount of output current you can expect for a given input current. The isolation voltage indicates the maximum voltage difference that the optocoupler can withstand between the input and output sides. The forward current is the current required to drive the LED, and the collector-emitter voltage is the maximum voltage that can be applied across the output transistor.

For detailed technical specifications, including CTR ranges, isolation voltage ratings, and switching speeds, consult the manufacturer's datasheet. This datasheet provides crucial information for the proper and safe application of the CNY17-1300W in electronic circuits.

You May Also Be Interested in

National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
Harris Corporation
Operational Amplifiers
Need more? Email Us
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess