EN
  • EN
  • DE
  • IT

CNY17F-4300W

Part No CNY17F-4300W
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description 6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1162660-CNY17F-4300W
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CNY17F-4300W CAD Model

Description

The CNY17F-4300W optocoupler from Fairchild/ON Semiconductor is a transistor with base output type device.

  • Voltage Isolation: 7500Vpk
  • Mounting: Through-hole
  • Package: 6-DIP
  • Input Type: DC
  • Voltage Forward (Vf): 1.18V
  • Rise/Fall Time: Not specified
  • Status: Obsolete
  • Supply and demand status: Limited

You May Also Be Interested in

Vishay
Silicon Z-Diodes and Transient Voltage Suppressors
Need more? Email Us
Shindengen
General Purpose Rectifiers(800V 25A)
Lowest to $0.7554
PCA ELECTRONICS INC.
T1/E1 Transformer
Need more? Email Us
Atmel
3-wire Serial EEPROMs 2K (256 x 8 or 128 x 16)
Need more? Email Us
Chino-Excel
Dual P-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.2041
Rohm Semiconductor
High Reliability Series EEPROMs Microwire BUS
Lowest to $1.4631
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 45 Volts CURRENT 0.1 Ampere
Need more? Email Us
NXP / Nexperia
Rectifier diodes Schottky barrier
Need more? Email Us
B14
DB Lectro Inc
FEMALE HEADER PROFILE : 4.2mm SIDE-ENTRY TYPE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess