EN
  • EN
  • DE

CNY17F-43SD

Part No CNY17F-43SD
Manufacturer Fairchild/ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description 6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1162662-CNY17F-43SD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CNY17F-43SD CAD Model

Description

The CNY17F-43SD is a high-performance single-channel optoisolator featuring an infrared LED optically coupled to a silicon phototransistor. This device provides electrical isolation between input and output circuits, crucial for safety and signal integrity in various applications. The 'F' designation often indicates improved performance characteristics compared to standard CNY17 optoisolators, and the '43SD' suffix specifies particular electrical parameters and packaging options.

Applications:

  • Industrial Automation: Isolates control signals in PLCs (Programmable Logic Controllers), motor drives, and other industrial automation systems.
  • Power Supplies: Used in switched-mode power supplies (SMPS) and inverters to provide isolation between the primary and secondary sides.
  • Medical Equipment: Ensures patient safety by isolating sensitive medical devices from potentially hazardous electrical sources.
  • Data Communication: Enables isolated data transmission in interfaces like RS-232, RS-485, and digital logic circuits, protecting against ground loops and voltage transients.
  • Microcontroller Interfacing: Used to isolate microcontrollers from external high-voltage circuits or noisy environments.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation (typically several kV) between the input and output.
  • High CTR (Current Transfer Ratio): Offers an efficient signal transfer from the LED to the phototransistor, ensuring reliable performance. The '4' in '43SD' often relates to a specific CTR range.
  • Low Input Current: Requires minimal input current to activate the LED, reducing overall power consumption.
  • Fast Switching Speed: Supports rapid signal transmission, making it suitable for high-speed data communication applications.
  • Surface Mount Package (SMD): Available in surface mount packages for automated assembly and compact board designs. The 'SD' likely relates to specific SMD packaging.

Benefits:

  • Enhanced Safety: Prevents electrical hazards by providing a robust isolation barrier, safeguarding both equipment and personnel.
  • Improved Signal Integrity: Minimizes noise and interference in signal transmission, ensuring accurate and reliable data transfer.
  • Increased System Reliability: Protects sensitive circuits from voltage spikes and ground loops, improving the overall reliability of the system.
  • Design Flexibility: Suitable for a wide range of applications requiring electrical isolation, offering versatility in circuit design.
  • Reduced Power Consumption: Low input current requirements contribute to energy-efficient designs.

Additional Details: The CNY17F-43SD typically has a collector-emitter voltage (VCEO) rating of 70V and operates over a temperature range of -55°C to +100°C. It complies with industry safety standards such as UL, VDE, and CSA. The '43' likely specifies a particular CTR range, and datasheets should be consulted for the exact values. The device's insulation resistance is generally very high, ensuring minimal leakage current across the isolation barrier. The forward voltage of the LED is typically around 1.2V with a forward current of 10mA.

You May Also Be Interested in

Toshiba Semiconductor and Storage
50mA [email protected],8mA 80V 5V 1.25V DC SO-4-175mil Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.4075
Everlight Electronics Co Ltd
Phototransistor Output 5kVrms SMD-4P
Lowest to $0.0618
Everlight Electronics Co Ltd
OPTOISOLTR
Lowest to $0.1749
UTC
50mA 100mV@1mA,20mA 35V 6V 1.2V DC SMD-4P Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.1456
Lite-On Inc.
OPTOISO 5KV DARL W/BASE 6-DIP
Need more? Email Us
Vishay
OPTOISO 5.3KV 2CH DARL 8SMD
Lowest to $212.0896
Lite-On Inc.
LTV-814S-TP-B LITEON Transistor Output Optocouplers AC INPUT datasheet, inventory, & pricing.
Lowest to $0.0874
Everlight Electronics Co Ltd
EL816(C) Everlight Transistor Output Optocouplers Optocoupler Transistor DC Input datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
OPTOISO 2.5KV 2CH PHVOLT 8-SMT
Lowest to $11.0598

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess