EN
  • EN
  • DE
  • IT

DM74ALS520N

Part No DM74ALS520N
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Comparators
Description 8-Bit Comparator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Series 74ALS
Packaging Tube
Part Status Obsolete(EOL)
Type Identity Comparator
Resolution 8
Output Active Low
Output Function A=B
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Output High, Low 2.6mA, 24mA
Max Propagation Delay @ V, Max CL 20ns @ 5V, 50pF
Operating Temperature Range 0°C ~ 70°C
Package 20-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Win Source Part Number 1167884-DM74ALS520N
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name DM74ALS520
Introduction Date April 18, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DM74ALS520N CAD Model

Description

The DM74ALS520N is an 8-bit identity comparator manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This device compares two 8-bit words and provides a logic output indicating whether the words are identical. It belongs to the 74ALS (Advanced Low-power Schottky) logic family, known for its good speed and low power consumption.

Applications:

  • Address decoding in memory systems.
  • Data comparison in microprocessor systems.
  • Peripheral selection.
  • Equality checking in control systems.
  • Data validation.

Features:

  • Compares two 8-bit words.
  • Outputs indicate equality or inequality.
  • Low power consumption (ALS family).
  • High speed operation.
  • Multiple enable inputs for flexible control.

Benefits:

  • Simplifies digital system design by providing a dedicated comparator function.
  • Reduces component count compared to implementing comparison logic with discrete gates.
  • Consumes minimal power, extending battery life in portable applications.
  • Provides fast comparison speeds, ensuring real-time performance.

Additional Details:

The DM74ALS520N is typically packaged in a 20-pin DIP (Dual In-line Package). It operates from a standard 5V power supply. Key electrical specifications include propagation delay times, input voltage levels, and output drive capability. The device features multiple enable inputs, allowing for cascading multiple comparators for comparing larger word sizes. The 'N' suffix in the part number usually indicates the package type. It is crucial to consult the datasheet for detailed electrical characteristics, timing diagrams, and recommended operating conditions. The ALS family provides a good balance of speed and power consumption, making the DM74ALS520N suitable for a wide range of digital applications.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 1 W/VOLT REF 8SOIC
Lowest to $9.4531
Texas Instruments
IC COMPARATOR IDENTITY 8BIT 20SO
Lowest to $2.6077
Texas Instruments
IC MAG COMPARATOR 4BIT 16-TSSOP
Lowest to $0.7432
NXP / Nexperia
NEXPERIA 74HC85PW - MAGNITUDE CO
Need more? Email Us
Texas Instruments
8-BIT IDENTITY COMPARATORS | IC COMPARATOR IDENTITY 8B 20SOIC
Lowest to $0.6739
Renesas Electronics America
IC ID COMPARATOR 8BIT 20-QSOP
Lowest to $7.2974
Texas Instruments
8-BIT IDENTITY COMPARATORS
Lowest to $2.4870
Nexperia USA Inc.
IDENTITY COMPARATOR
Need more? Email Us
ON Semiconductor
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess