EN
  • EN
  • DE

DM74LS157M

Part No DM74LS157M
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Quad 2-Line to 1-Line Data Selectors/Multiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1167941-DM74LS157M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74LS157M CAD Model

Description

The DM74LS157M is a Quad 2-Input Multiplexer from the Low-Power Schottky (LS) logic family. Manufactured by Fairchild Semiconductor (now ON Semiconductor), this device selects one of two 4-bit data sources and routes it to the output. It is characterized by its low power consumption and moderate speed, making it a versatile choice for digital systems. The device contains four independent multiplexers, each with two inputs and a common select line.

Applications

  • Data Routing: Used in data processing systems for routing data from different sources to a single destination.
  • Address Selection: Employed in memory systems for selecting between different address ranges.
  • Logic Function Generation: Utilized for implementing simple logic functions by selecting between different input combinations.
  • Peripheral Selection: Integrated into computer systems for selecting between different peripherals.
  • Control Systems: Incorporated into control systems for switching between different control signals.

Features

  • Quad 2-Input Multiplexer: Contains four independent 2-input multiplexers in a single package.
  • Common Select Line: Uses a common select line to control all four multiplexers simultaneously.
  • Low Power Consumption: Consumes a low amount of power, making it suitable for power-sensitive applications.
  • Enable Input: Provides an enable input for disabling all four multiplexers.
  • Schottky Clamped Inputs: Features Schottky clamped inputs to improve switching speed and reduce noise.
  • SOIC Package: Available in a 16-pin Small Outline Integrated Circuit (SOIC) package for surface mounting.

Benefits

  • Versatile Data Selection: Provides a versatile solution for selecting between two sets of 4-bit data.
  • Efficient Logic Implementation: Enables efficient implementation of logic functions and data routing.
  • Low Power Consumption: Reduces power dissipation, making it suitable for battery-powered devices.
  • Easy to Use: Simple to interface with other digital components.
  • Compact Size: Small SOIC package saves board space.

The DM74LS157M operates with a supply voltage of 5V. Each multiplexer has two data inputs (A and B), a select input (S), and an output (Y). When the select input is low, the A input is passed to the output; when the select input is high, the B input is passed to the output. The 'M' suffix typically signifies a SOIC package.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,456 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess