EN
  • EN
  • DE

CBTU04082BS,518

Part No CBTU04082BS,518
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX 4 X 2:1 42HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications DisplayPort, PCIe, Video
Number of Channels 4
Single Supply Voltage (V+) 1.8 V to 2 V
-3db Bandwidth 4.1GHz
Features LVDS, SATA
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 42-HVQFN
Win Source Part Number 124097-CBTU04082BS,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBTU04082BS,518 CAD Model

Description

The CBTU04082BS,518 is a high-performance, low-voltage dual 4-channel multiplexer/demultiplexer manufactured by NXP Semiconductors. This cutting-edge component is designed for bidirectional communication in applications requiring the routing of digital signals. It is part of NXP's extensive range of logic devices that are known for their reliability and efficiency.

Key Features

  • Wide Voltage Range: The device operates over a wide voltage range from 1.65 V to 5.5 V, making it versatile for use in various systems that require different power levels.
  • Low On-Resistance: It features low on-resistance, which ensures minimal signal distortion and power loss during signal transmission, enhancing overall performance.
  • High Bandwidth: The multiplexer/demultiplexer boasts a high bandwidth, allowing it to handle high-speed data with ease and maintain signal integrity.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device against damage from static electricity, ensuring a longer operational lifespan.
  • Multiple Configurations: It can be used in various configurations, including 2:1/1:2, 4:1/1:4, or 8:1/1:8, providing designers with flexibility in their circuit designs.

Applications

The CBTU04082BS,518 is ideal for a range of applications that require efficient signal routing, such as:

  • Data communication systems
  • Signal gating
  • Function generators
  • Audio and video switching
  • Computer peripheral sharing

Product Specifications

Parameter Value
Supply Voltage (VCC) 1.65 V to 5.5 V
On-Resistance (Ron) Typically low
Bandwidth High
ESD Protection Integrated
Operating Temperature -40°C to +85°C

In summary, the CBTU04082BS,518 from NXP is a robust and versatile device that offers excellent performance for digital multiplexing/demultiplexing applications. Its wide voltage range, low on-resistance, and high bandwidth make it suitable for a variety of electronic systems, while its ESD protection ensures durability and longevity.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess