EN
  • EN
  • DE

CT2KIT51264BF160B.000

Part No CT2KIT51264BF160B.000
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1600 UDIMM Kit (8GB 2x4G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1450466-CT2KIT51264BF160B.000
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian CT2KIT51264BF160B.000 CAD Model

Description

The CT2KIT51264BF160B.000 is an 8GB DDR3-1600 UDIMM memory kit by Crucial Retail, designed to significantly improve the performance of desktop systems. Containing two 4GB modules, this kit facilitates dual-channel architecture, effectively doubling the communication speed between the memory and the CPU compared to single-channel configurations. This results in faster system responses, reduced load times, and a more fluid computing experience, especially in multitasking and processing large datasets. The modules operate at PC3-12800, ensuring quick data access and high-speed operation essential for modern applications and workflows. With 240-pin connectivity, these modules offer broad compatibility with DDR3-enabled motherboards, making them a versatile option for system upgrades. Manufactured by Crucial Retail, a leader in memory solutions, this kit is subjected to rigorous testing to ensure reliability, stability, and performance. For those looking to boost their desktop's capabilities without significant hardware changes, the CT2KIT51264BF160B.000 offers a compelling and cost-effective solution.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess