EN
  • EN
  • DE

F20UP60DN

Part No F20UP60DN
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description 20A, 600V Ultrafast Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173128-F20UP60DN
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F20UP60DN CAD Model

Description

The F20UP60DN is a ultrafast rectifier from Fairchild Semiconductor (now ON Semiconductor). It's designed for applications requiring efficient and rapid switching, making it suitable for high-frequency power conversion circuits.

Applications

  • High-frequency switching power supplies: Used as a rectifier to convert AC to DC in power supplies.
  • Freewheeling diodes: Protects inductive loads from voltage spikes during switching.
  • Polarity protection: Protects circuits from reverse polarity connections.
  • DC-DC converters: Used in DC-DC converters to efficiently switch and rectify voltages.
  • Motor control circuits: Provides a path for current when switching inductive loads.

Features

  • Ultrafast recovery time: Provides low switching losses and reduces EMI.
  • High surge capability: Can withstand high surge currents without damage.
  • High reliability: Designed for stable operation in demanding environments.
  • Low forward voltage drop: Minimizes power dissipation and improves efficiency.
  • High junction temperature capability: Operates at elevated temperatures.

Benefits

  • Improved efficiency: Ultrafast recovery time minimizes switching losses, leading to higher efficiency in power conversion.
  • Reduced EMI: Faster switching reduces electromagnetic interference, improving system performance.
  • Enhanced reliability: High surge capability and robust design ensure long-term reliability.
  • Higher power density: Enables smaller and lighter power supplies due to efficient operation.
  • Lower operating temperatures: Reduced power dissipation leads to lower operating temperatures, increasing component lifespan.

Additional Details

The F20UP60DN features a repetitive peak reverse voltage (VRRM) of 600V and a forward current (IF) of 20A. It typically comes in a TO-220AC package, making it easy to mount and heatsink. The ultrafast recovery characteristic is crucial in applications where minimizing switching losses is paramount. This diode is well-suited for designs requiring high performance and reliability in power conversion.

You May Also Be Interested in

STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess