EN
  • EN
  • DE

F54LS11DM

Part No F54LS11DM
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823077-F54LS11DM
Ultra Librarian 3D Model Ultra Librarian F54LS11DM CAD Model

Description

The F54LS11DM is a Triple 3-Input AND Gate from ON Semiconductor (formerly Fairchild Semiconductor). This TTL (Transistor-Transistor Logic) device is designed for use in a wide variety of digital logic applications where the AND function is required. It provides a simple and reliable solution for implementing logic functions in digital circuits.

Applications:

  • Digital Logic Circuits: Implementing AND logic functions in digital circuits.
  • Control Systems: Generating control signals based on multiple input conditions.
  • Data Processing: Performing bitwise AND operations on digital data.
  • Address Decoding: Decoding memory addresses in microprocessor systems.
  • Gate Arrays: Building custom logic circuits using discrete logic gates.

Features:

  • Triple 3-Input AND Gate: Contains three independent 3-input AND gates in a single package.
  • TTL Technology: Uses TTL technology for high-speed operation and compatibility with other TTL devices.
  • Low Power Consumption: Minimizes power dissipation for energy-efficient operation.
  • Wide Operating Voltage Range: Operates over a wide voltage range to accommodate various system requirements.
  • High Output Drive Capability: Can drive a large number of TTL loads.
  • DIP Package: Available in a standard DIP (Dual Inline Package) for easy breadboarding and prototyping.

Benefits:

  • Simple Implementation: Provides a straightforward way to implement AND logic functions.
  • Reliable Operation: Offers robust performance and long-term reliability.
  • Cost-Effective: Provides a low-cost solution for digital logic applications.
  • Wide Availability: Readily available from various distributors.
  • Easy to Use: Standard DIP package simplifies integration into existing circuits.

Additional Details:

The F54LS11DM conforms to the LS (Low-Power Schottky) TTL logic family. It is characterized for operation over a specific temperature range. The outputs are designed to be compatible with other TTL and CMOS logic devices. The device is typically used in conjunction with other logic gates to implement more complex logic functions. Datasheets provide detailed specifications, including voltage levels, current ratings, and timing characteristics.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess